Portescap 42STH48 High Precision Hybrid Stepper Motor 42STH48M15X01

Description
42STH48 High Precision Hybrid Stepper Motor 42STH48M The 42STH48-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 480mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
42STH48 High Precision Hybrid Stepper Motor 42STH48M The 42STH48-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 480mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 42STH48M15X01 is a 42 mm diameter, 0.9° step angle hybrid stepper motor designed for high-precision positioning. It features a ball bearing, 470 mNm holding torque, and a rated current of 1.50 A per phase with two phases energized. The motor has a rotor inertia of 85 g·cm², a maximum coil temperature of 130°C (Class B), and operates within an ambient temperature range of -20°C to +50°C. It delivers 400 steps per revolution and supports a maximum radial force of 28 N at 20 mm from the flange and 10 N axial force. The insulation resistance is 100 Mohms at 500 VDC, and the dielectric strength is 500 VDC for one minute. The motor weighs 360 g and uses AWG24 UL1007 leadwires.

Datasheet Summary
Powered by GS/AI

The 42STH48M15X01 is a 42 mm diameter, 0.9° step angle hybrid stepper motor designed for high-precision positioning. It features a ball bearing, 470 mNm holding torque, and a rated current of 1.50 A per phase with two phases energized. The motor has a rotor inertia of 85 g·cm², a maximum coil temperature of 130°C (Class B), and operates within an ambient temperature range of -20°C to +50°C. It delivers 400 steps per revolution and supports a maximum radial force of 28 N at 20 mm from the flange and 10 N axial force. The insulation resistance is 100 Mohms at 500 VDC, and the dielectric strength is 500 VDC for one minute. The motor weighs 360 g and uses AWG24 UL1007 leadwires.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
42STH48 High Precision Hybrid Stepper Motor
42STH48M15X01
42STH48 High Precision Hybrid Stepper Motor 42STH48M15X01
42STH48 High Precision Hybrid Stepper Motor 42STH48M The 42STH48-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 480mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

42STH48 High Precision Hybrid Stepper Motor

42STH48M

The 42STH48-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor.

Product Highlights

  • Stepper motor (Nema 17)
  • Bipolar (4 lead wires)
  • Step angle 0.9° (400 pulse/rev)
  • Holding torque 480mNm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 42STH48M15X01
Product Name 42STH48 High Precision Hybrid Stepper Motor
Holding Torque 67 In-oz (47 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 9.00 degrees
Continuous Torque 0.0 In-lbs (0.0153 kg-cm)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 20 In-oz (14 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details