Portescap 35M048D Can Stack Stepper Mini Motor 35M048D2U

Description
35M048D Can Stack Stepper Mini Motor 35M048D The 35M048D provides up to 3.5 oz-in (25 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet
Description
35M048D Can Stack Stepper Mini Motor 35M048D The 35M048D provides up to 3.5 oz-in (25 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35M048D Can Stack Stepper Mini Motor - 35M048D2U - Portescap
West Chester, PA, United States
35M048D Can Stack Stepper Mini Motor
35M048D2U
35M048D Can Stack Stepper Mini Motor 35M048D2U
35M048D Can Stack Stepper Mini Motor 35M048D The 35M048D provides up to 3.5 oz-in (25 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

35M048D Can Stack Stepper Mini Motor

35M048D

The 35M048D provides up to 3.5 oz-in (25 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 35M048D2U
Product Name 35M048D Can Stack Stepper Mini Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1700 amps
Holding Torque 3 In-oz (2 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

P110 064 Disc Magnet High Speed Step Motor - P110 064 068 08 - Portescap
Specs
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
Continuous Torque 0.1 In-lbs (0.0714 kg-cm)
View Details
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0081 oz-in-sec² (0.0570 kg-cm²)
View Details
Specs
Holding Torque 16 In-oz (11 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 1.98E-4 oz-in-sec² (0.0014 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details