The 26M024D1U is a 26 mm diameter can stack stepper motor with a 15-degree step angle and a minimum holding torque of 9.5 mNm, designed for unipolar operation at 5 VDC. It has a resistance of 19.6 ohms per phase and an inductance of 3.8 mH per phase, with a rated current of 0.26 A per phase. The motor features a sintered bronze sleeve bearing, operates from -20 to +70 °C, and has a maximum coil temperature of 130 °C. It weighs 34 g and uses AWG #28 leadwire per UL 1429. The device is RoHS compliant and meets a dielectric withstanding voltage of 650 VRMS for 2 seconds.
26M024D Can Stack Stepper Mini Motor
26M024D
The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar designs.
Product Highlights
Applications
Unipolar Stepper Motor Permanent Magnet Frame Size 24 Step 260mA 5VDC
| Portescap | DigiKey | |
|---|---|---|
| Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) |
| Product Number | 26M024D1U | 403-1020-ND |
| Product Name | 26M024D Can Stack Stepper Mini Motor | Stepper Motors |
| DC Voltage Range | 5.0 VDC | 5.0 VDC |
| Current per Phase | 0.2600 amps | |
| Holding Torque | 1 In-oz (1 N-cm) | 1 In-oz (1 N-cm) |
| Step Angle | 15.00 degrees | 15.00 degrees |