Portescap 86STLE78 - External Linear Hybrid Stepper Motor 86STLE78D30Y0150X

Description
86STLE78 - External Linear Hybrid Stepper Motor 86STLE78 The 86STLE78 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 34) External version (Nut provided) Up to 13 micron/step Holding linear force 2400N Bipolar (4 lead wires) Applications Electronic Assembly Factory Automation Equipment Lab Automation Military Robotics Positioning XYZ Axes
Request a Quote
Description
86STLE78 - External Linear Hybrid Stepper Motor 86STLE78 The 86STLE78 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 34) External version (Nut provided) Up to 13 micron/step Holding linear force 2400N Bipolar (4 lead wires) Applications Electronic Assembly Factory Automation Equipment Lab Automation Military Robotics Positioning XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86STLE78 is a 86 mm external linear hybrid stepper motor with a 1.8° step angle and a rated holding force of 2400 N at rated current. It has a ball bearing, 4 AWG20 leadwires, and operates within an ambient temperature range of -20 to +50 °C. The motor has 200 steps per revolution, a linear travel accuracy of ±1 step, and a maximum coil temperature of 130 °C (Class B). The typical stroke length is 115 mm. Electrical specifications include a phase resistance of 1.7 Ω ±10%, phase inductance of 10 mH ±20%, and a rated current of 3.12 A per phase (2-phase ON). The insulation resistance is 100 MΩ at 500 VDC, with a dielectric strength of 500 VAC for one minute. The weight is 2300 g.

Datasheet Summary
Powered by GS/AI

The 86STLE78 is a 86 mm external linear hybrid stepper motor with a 1.8° step angle and a rated holding force of 2400 N at rated current. It has a ball bearing, 4 AWG20 leadwires, and operates within an ambient temperature range of -20 to +50 °C. The motor has 200 steps per revolution, a linear travel accuracy of ±1 step, and a maximum coil temperature of 130 °C (Class B). The typical stroke length is 115 mm. Electrical specifications include a phase resistance of 1.7 Ω ±10%, phase inductance of 10 mH ±20%, and a rated current of 3.12 A per phase (2-phase ON). The insulation resistance is 100 MΩ at 500 VDC, with a dielectric strength of 500 VAC for one minute. The weight is 2300 g.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
86STLE78 - External Linear Hybrid Stepper Motor
86STLE78D30Y0150X
86STLE78 - External Linear Hybrid Stepper Motor 86STLE78D30Y0150X
86STLE78 - External Linear Hybrid Stepper Motor 86STLE78 The 86STLE78 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 34) External version (Nut provided) Up to 13 micron/step Holding linear force 2400N Bipolar (4 lead wires) Applications Electronic Assembly Factory Automation Equipment Lab Automation Military Robotics Positioning XYZ Axes

86STLE78 - External Linear Hybrid Stepper Motor

86STLE78

The 86STLE78 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities.

Product Highlights

  • Mini Linear Stepper actuator (Nema 34)
  • External version (Nut provided)
  • Up to 13 micron/step
  • Holding linear force 2400N
  • Bipolar (4 lead wires)

Applications

  • Electronic Assembly
  • Factory Automation Equipment
  • Lab Automation
  • Military Robotics
  • Positioning
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 86STLE78D30Y0150X
Product Name 86STLE78 - External Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 64 In-oz (45 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details