Portescap 57STH100 Standard Hybrid Stepper Motor 57STH100D20X01

Description
57STH100 Standard Hybrid Stepper Motor 57STH100D The 57STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >2.8Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
57STH100 Standard Hybrid Stepper Motor 57STH100D The 57STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >2.8Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STH100D20X01 is a 57 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 2.8 Nm. It has a resistance of 2.7 Ω per phase, an inductance of 11 mH per phase, and a rated current of 2.00 A per phase with two phases energized. The motor features ball bearings, a maximum coil temperature of 130°C (Class B), and weighs 1500 g. It operates within an ambient temperature range of -20°C to +50°C, has 200 steps per revolution, and an absolute accuracy of ±5% under full-step, two-phase excitation. The leadwires are AWG22 UL1007. The part is designed for use with chopper drive systems and is rated for a maximum radial force of 75 N at 20 mm from the flange and a maximum axial force of 15 N.

Datasheet Summary
Powered by GS/AI

The 57STH100D20X01 is a 57 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 2.8 Nm. It has a resistance of 2.7 Ω per phase, an inductance of 11 mH per phase, and a rated current of 2.00 A per phase with two phases energized. The motor features ball bearings, a maximum coil temperature of 130°C (Class B), and weighs 1500 g. It operates within an ambient temperature range of -20°C to +50°C, has 200 steps per revolution, and an absolute accuracy of ±5% under full-step, two-phase excitation. The leadwires are AWG22 UL1007. The part is designed for use with chopper drive systems and is rated for a maximum radial force of 75 N at 20 mm from the flange and a maximum axial force of 15 N.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STH100 Standard Hybrid Stepper Motor
57STH100D20X01
57STH100 Standard Hybrid Stepper Motor 57STH100D20X01
57STH100 Standard Hybrid Stepper Motor 57STH100D The 57STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >2.8Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

57STH100 Standard Hybrid Stepper Motor

57STH100D

The 57STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability.

Product Highlights

  • Mini Stepper motor (Nema 23)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque >2.8Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STH100D20X01
Product Name 57STH100 Standard Hybrid Stepper Motor
Holding Torque 396 In-oz (280 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 9.00 degrees
Continuous Torque 0.0 In-lbs (0.0214 kg-cm)
View Details
Specs
Holding Torque 27 In-oz (19 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details