FLOW SENSOR, 15-52GPM, 138BAR, 1" NPT; Flow Rate Min:15GPM (US); Flow Rate Max:52GPM (US); Pressure Max:138bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:25%; Port Size:12.7mm; Product Range:FS-550 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 02H3761 |
| Product Name | Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors |
| Process Media Type | Liquid |