Type 2551 Magmeter with display and no relays, integral mount, for pipe sizes DN15 to DN900; body and electrode material is PVDF and titanium; supports frequency and S³L digital communication; maximum pressure rating is 10.3 bar at 25 °C; operating flow range is 0.05 to 10 m/s; power supply is 5 to 24 VDC or 5 to 6.5 VDC for S³L, with maximum current of 15 mA; compatible with 8900, 9900, 9900-1BC, and 9950 models; uses FKM O-rings as standard.
Type 2551 Magmeter; Display Version no relays
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001263 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |