ElectroCraft Stepper Motor TorquePower™ Plus TPP23

Description
This 1.8 degree size 23 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has holding torque up to 240 oz-in with a step angle accuracy of ±3%. Size: Nema 23, 1.8° Holding Torque: up to 240 oz-in or 169 Ncm Speed: up to 90 RPS
Request a Quote Datasheet
Description
This 1.8 degree size 23 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has holding torque up to 240 oz-in with a step angle accuracy of ±3%. Size: Nema 23, 1.8° Holding Torque: up to 240 oz-in or 169 Ncm Speed: up to 90 RPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - TorquePower™ Plus TPP23 - ElectroCraft
Dover, NH, United States
This 1.8 degree size 23 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has holding torque up to 240 oz-in with a step angle accuracy of ±3%. Size: Nema 23, 1.8° Holding Torque: up to 240 oz-in or 169 Ncm Speed: up to 90 RPS

This 1.8 degree size 23 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 23 has holding torque up to 240 oz-in with a step angle accuracy of ±3%.

Size: Nema 23, 1.8°
Holding Torque: up to 240 oz-in or 169 Ncm
Speed: up to 90 RPS

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Stepper Motors (rotary)
Product Number TorquePower™ Plus TPP23
Product Name Stepper Motor
Stepper Construction Permanent Magnet
DC Voltage Range 25.3 VDC
Current per Phase 3 amps
Number of Leads 6 #
Holding Torque 240 In-oz (170 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details
Sealed Stepper Motor - TorquePower™ TP34 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 34.0 VDC
Current per Phase 7.1 amps
View Details
Stepper Motor - TorquePower™ Enhanced TPE11M - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 7.4 VDC
Current per Phase 1.8 amps
View Details
Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 12.5 In-lbs (14.41 kg-cm)
View Details