The 26DAM40D1B-L is a 26 mm diameter non-captive linear actuator with a 48 mm stroke length and a minimum holding force of 14.5 N at 40 mm travel under rated current. It features a bipolar winding configuration with a rated phase current of 0.48 A, resistance of 14.6 Ω, and inductance of 6.5 mH, operating at 5 VDC with 3.4 W input power. The actuator uses ball bearings, operates from -20 to +70 °C, and has a maximum coil temperature of 130 °C. It provides 24 steps per revolution, ±1 step linear travel accuracy, and weighs 34 g. Leadwires are AWG #28, UL1429 rated. The device is RoHS compliant and includes a 650 VAC dielectric strength rating.
26DAM-L Linear Actuator Stepper Motor
26DAM-L
The 26DAM-L is a non-captive linear actuator that provides a long stroke length and up to 120 oz of linear force in a 26 mm frame size.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 26DAM40D1B-L |
| Product Name | 26DAM-L Linear Actuator Stepper Motor |
| Device Type | Rod Type |