The 26DBM-K series is a captive linear actuator with a 26 mm diameter frame and ball bearings, offering a 13.2 mm stroke length and 48 steps per revolution. The 26DBM20D2U-K variant is a unipolar model with a 12 VDC operating voltage, 84.0 Ohms resistance per phase, 26.5 mH inductance per phase, and a rated current of 0.20 A per phase. It delivers a minimum holding force of 17.8 N at 0.002" stroke and operates within a temperature range of -20 to +70°C. The actuator features a 0.0005" lead screw pitch, UL1429 AWG #28 leadwires, and a maximum coil temperature of 130°C. It is RoHS compliant and specifies a dielectric withstanding voltage of 650 VAC for 2 seconds.
26DBM-K Linear Actuator Stepper Motor
26DBM-K
The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution.
Product Highlights
Applications
CanStack Linear Actuator, 12Vdc, 6 Wires
| Portescap | RS Components, Ltd. | |
|---|---|---|
| Product Category | Linear Actuators | Linear Actuators |
| Product Number | 26DBM20D2U-K | 8929303 |
| Product Name | 26DBM-K Linear Actuator Stepper Motor | Electric Linear Actuators |
| Device Type | Rod Type |