Portescap DC Motors 22V28-208E.202

Description
Portescap 22V28-208E.202 DC Motor
Request a Quote
Description
Portescap 22V28-208E.202 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 8929126 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
8929126
DC Motors 8929126
Portescap 22V28-208E.202 DC Motor

Portescap 22V28-208E.202 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 8929126
Product Name DC Motors
Commutation Brush
Units Metric
Shaft Size 0.079 inch (2.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
DC-Micromotors Series 3863 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 11.29 in-oz/amp (79.7 mN-m/amp)
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details
Brushless Motors - MMP BL58-412K-120V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 2.5 amps
View Details
FRAMELESS MOTOR - 115FSP25-D39057-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 35.54 in-oz/amp (251 mN-m/amp)
Output Power 0.7639 HP
View Details