Portescap Motors - AC, DC 1113165009

Description
Brushed DC Motor Standard 10000 RPM 4.2W 3VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.2W 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1113165009-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1113165009-ND
Motors - AC, DC 403-1113165009-ND
Brushed DC Motor Standard 10000 RPM 4.2W 3VDC

Brushed DC Motor Standard 10000 RPM 4.2W 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1113165009-ND
Product Name Motors - AC, DC
Commutation Brush
DC Voltage Range 3.0 VDC
Output Power 0.0056 HP
Continuous Torque 0.0 In-lbs (0.0540 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
30GT2R82 Brush DC Coreless Motor - 30GT2R82-234E.4 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 35.0 VDC
View Details
2 suppliers
636 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.375 inch (9.5 mm)
Shaft Orientation Double-ended
Length 5.10 inch (130 mm)
View Details
DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details