Portescap 26M024D Can Stack Stepper Mini Motor 26M024D2U

Description
26M024D Can Stack Stepper Mini Motor 26M024D The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote
Description
26M024D Can Stack Stepper Mini Motor 26M024D The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 26M024D series is a 26 mm diameter can stack stepper motor with a 15.0 degree step angle and 24 steps per revolution. The 26M024D2U variant is a unipolar motor designed for 12 VDC operation, with a phase resistance of 110.0 ohms, inductance of 26.6 mH, and a rated phase current of 0.11 A. It provides a minimum holding torque of 9.5 mNm (1.35 oz-in) and a maximum detent torque of 4.2 mNm. The motor features a sintered bronze sleeve bearing, operates from -20°C to +70°C, and has a maximum coil temperature of 130°C. Weight is 34 g, and leadwires are AWG #28 UL 1429. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 26M024D series is a 26 mm diameter can stack stepper motor with a 15.0 degree step angle and 24 steps per revolution. The 26M024D2U variant is a unipolar motor designed for 12 VDC operation, with a phase resistance of 110.0 ohms, inductance of 26.6 mH, and a rated phase current of 0.11 A. It provides a minimum holding torque of 9.5 mNm (1.35 oz-in) and a maximum detent torque of 4.2 mNm. The motor features a sintered bronze sleeve bearing, operates from -20°C to +70°C, and has a maximum coil temperature of 130°C. Weight is 34 g, and leadwires are AWG #28 UL 1429. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
26M024D Can Stack Stepper Mini Motor - 26M024D2U - Portescap
West Chester, PA, United States
26M024D Can Stack Stepper Mini Motor
26M024D2U
26M024D Can Stack Stepper Mini Motor 26M024D2U
26M024D Can Stack Stepper Mini Motor 26M024D The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

26M024D Can Stack Stepper Mini Motor

26M024D

The 26M024D is a 15 degree step angle can stack with high strength magnets that can provide up to 1.7 oz-in (12.0 mNm) of holding torque in a 26 mm frame size. It is available in 5 or 12 volt windings and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 26M024D2U
Product Name 26M024D Can Stack Stepper Mini Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
Holding Torque 1 In-oz (1 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 326 In-oz (230 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0075 oz-in-sec² (0.0530 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 12 In-oz (8 N-cm)
View Details
26M024D Can Stack Stepper Mini Motor - 26M024D2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
View Details