Portescap 60L024B Can Stack Stepper Mini Motor 60L024B2U

Description
60L024B Can Stack Stepper Mini Motor 60L024B The 60L024B provides up to 24 oz-in (169.5 mNm) of holding torque in a 24 mm frame size, making it perfect for higher torque applications. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote
Description
60L024B Can Stack Stepper Mini Motor 60L024B The 60L024B provides up to 24 oz-in (169.5 mNm) of holding torque in a 24 mm frame size, making it perfect for higher torque applications. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 60L024B2U is a 60 mm can stack stepper motor designed for precise positioning in applications requiring up to 169.5 mNm holding torque. It features a bipolar winding configuration with a rated current per phase of 0.46 A and operates at 12 VDC. The motor has a step angle of 15.0 degrees, resulting in 24 steps per revolution, and a rotor inertia of 95 gcm². It is equipped with a sintered bronze sleeve bearing, has a maximum coil temperature of 130 °C, and operates within an ambient temperature range of -20 to +70 °C. The motor weighs 440 g and uses AWG #24 UL1430 leadwires. Its insulation resistance is 100 Mohms at 500 VDC, with a dielectric withstanding voltage of 650 VRMS for 2 seconds. The housing dimensions include a shaft diameter of 6.345 mm and mounting holes spaced 12.7 mm apart.

Datasheet Summary
Powered by GS/AI

The 60L024B2U is a 60 mm can stack stepper motor designed for precise positioning in applications requiring up to 169.5 mNm holding torque. It features a bipolar winding configuration with a rated current per phase of 0.46 A and operates at 12 VDC. The motor has a step angle of 15.0 degrees, resulting in 24 steps per revolution, and a rotor inertia of 95 gcm². It is equipped with a sintered bronze sleeve bearing, has a maximum coil temperature of 130 °C, and operates within an ambient temperature range of -20 to +70 °C. The motor weighs 440 g and uses AWG #24 UL1430 leadwires. Its insulation resistance is 100 Mohms at 500 VDC, with a dielectric withstanding voltage of 650 VRMS for 2 seconds. The housing dimensions include a shaft diameter of 6.345 mm and mounting holes spaced 12.7 mm apart.

Suppliers

Company
Product
Description
Supplier Links
60L024B Can Stack Stepper Mini Motor - 60L024B2U - Portescap
West Chester, PA, United States
60L024B Can Stack Stepper Mini Motor
60L024B2U
60L024B Can Stack Stepper Mini Motor 60L024B2U
60L024B Can Stack Stepper Mini Motor 60L024B The 60L024B provides up to 24 oz-in (169.5 mNm) of holding torque in a 24 mm frame size, making it perfect for higher torque applications. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

60L024B Can Stack Stepper Mini Motor

60L024B

The 60L024B provides up to 24 oz-in (169.5 mNm) of holding torque in a 24 mm frame size, making it perfect for higher torque applications. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 60L024B2U
Product Name 60L024B Can Stack Stepper Mini Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.4600 amps
Holding Torque 18 In-oz (13 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

20M020D Can Stack Stepper Mini Motor - 20M020D2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1000 amps
View Details
2 suppliers
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Specs
Holding Torque 396 In-oz (280 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0092 oz-in-sec² (0.0650 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details