REED-Direct Clamp Meter, AC/DC, TRMS W/ Temp ST-3347

Description
4000-count digital display with 40-segment analog bargraph Audible continuity test and diode check Peak hold function Data hold function DCA zero function Low battery indication and auto power off Double molded housing Electronic overload protection Designed to meet IEC61010-1 Cat. III 600V Includes test leads, soft carrying case and batteries SPECIFICATIONS: AC Current Max. Range/Resolution: 1000A/10mA Basic Accuracy: ±2.5% rdg. ±5 dgt. DC Current Max. Range/Resolution: 1000A/10mA Basic Accuracy: ±3.0% rdg. ±4 dgt. AC Voltage Max. Range/Resolution: 600V/0.1mV Basic Accuracy: ±0.8% rdg. ±2 dgt. DC Voltage Max. Range/Resolution: 600V/0.1mV Basic Accuracy: ±1% rdg. ±4 dgt. Resistance Max. Range/Resolution: 40Mω/0.1ω Basic Accuracy: ±1.0% rdg. ±4 dgt. CapacItance Max. Range/Resolution: 40µF/0.01nF Basic Accuracy: ±3.0% rdg. ±5 dgt. Frequency Max. Range/Resolution: 10MHz/0.01MHz Basic Accuracy: ±1.2% rdg. ±3 dgt. Temperature Max. Range/Resolution: 1000°C (1832°F)/ 1°C(°F) Basic Accuracy: ±3.0% rdg. ±5 dgt. Dimensions: 229(H) x80(W) x 49(D) mm Weight: Approx. 303 g
Description
4000-count digital display with 40-segment analog bargraph Audible continuity test and diode check Peak hold function Data hold function DCA zero function Low battery indication and auto power off Double molded housing Electronic overload protection Designed to meet IEC61010-1 Cat. III 600V Includes test leads, soft carrying case and batteries SPECIFICATIONS: AC Current Max. Range/Resolution: 1000A/10mA Basic Accuracy: ±2.5% rdg. ±5 dgt. DC Current Max. Range/Resolution: 1000A/10mA Basic Accuracy: ±3.0% rdg. ±4 dgt. AC Voltage Max. Range/Resolution: 600V/0.1mV Basic Accuracy: ±0.8% rdg. ±2 dgt. DC Voltage Max. Range/Resolution: 600V/0.1mV Basic Accuracy: ±1% rdg. ±4 dgt. Resistance Max. Range/Resolution: 40Mω/0.1ω Basic Accuracy: ±1.0% rdg. ±4 dgt. CapacItance Max. Range/Resolution: 40µF/0.01nF Basic Accuracy: ±3.0% rdg. ±5 dgt. Frequency Max. Range/Resolution: 10MHz/0.01MHz Basic Accuracy: ±1.2% rdg. ±3 dgt. Temperature Max. Range/Resolution: 1000°C (1832°F)/ 1°C(°F) Basic Accuracy: ±3.0% rdg. ±5 dgt. Dimensions: 229(H) x80(W) x 49(D) mm Weight: Approx. 303 g

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter, AC/DC, TRMS W/ Temp - ST-3347 - REED-Direct
Niagara Falls, NY, USA
Clamp Meter, AC/DC, TRMS W/ Temp
ST-3347
Clamp Meter, AC/DC, TRMS W/ Temp ST-3347
4000-count digital display with 40-segment analog bargraph Audible continuity test and diode check Peak hold function Data hold function DCA zero function Low battery indication and auto power off Double molded housing Electronic overload protection Designed to meet IEC61010-1 Cat. III 600V Includes test leads, soft carrying case and batteries SPECIFICATIONS: AC Current Max. Range/Resolution: 1000A/10mA Basic Accuracy: ±2.5% rdg. ±5 dgt. DC Current Max. Range/Resolution: 1000A/10mA Basic Accuracy: ±3.0% rdg. ±4 dgt. AC Voltage Max. Range/Resolution: 600V/0.1mV Basic Accuracy: ±0.8% rdg. ±2 dgt. DC Voltage Max. Range/Resolution: 600V/0.1mV Basic Accuracy: ±1% rdg. ±4 dgt. Resistance Max. Range/Resolution: 40Mω/0.1ω Basic Accuracy: ±1.0% rdg. ±4 dgt. CapacItance Max. Range/Resolution: 40µF/0.01nF Basic Accuracy: ±3.0% rdg. ±5 dgt. Frequency Max. Range/Resolution: 10MHz/0.01MHz Basic Accuracy: ±1.2% rdg. ±3 dgt. Temperature Max. Range/Resolution: 1000°C (1832°F)/ 1°C(°F) Basic Accuracy: ±3.0% rdg. ±5 dgt. Dimensions: 229(H) x80(W) x 49(D) mm Weight: Approx. 303 g
  • 4000-count digital display with 40-segment analog bargraph
  • Audible continuity test and diode check
  • Peak hold function
  • Data hold function
  • DCA zero function
  • Low battery indication and auto power off
  • Double molded housing
  • Electronic overload protection
  • Designed to meet IEC61010-1 Cat. III 600V
  • Includes test leads, soft carrying case and batteries
    SPECIFICATIONS:
    AC Current Max. Range/Resolution: 1000A/10mA
    Basic Accuracy: ±2.5% rdg. ±5 dgt.
    DC Current Max. Range/Resolution: 1000A/10mA
    Basic Accuracy: ±3.0% rdg. ±4 dgt.
    AC Voltage Max. Range/Resolution: 600V/0.1mV
    Basic Accuracy: ±0.8% rdg. ±2 dgt.
    DC Voltage Max. Range/Resolution: 600V/0.1mV
    Basic Accuracy: ±1% rdg. ±4 dgt.
    Resistance Max. Range/Resolution: 40Mω/0.1ω
    Basic Accuracy: ±1.0% rdg. ±4 dgt.
    CapacItance Max. Range/Resolution: 40µF/0.01nF
    Basic Accuracy: ±3.0% rdg. ±5 dgt.
    Frequency Max. Range/Resolution: 10MHz/0.01MHz
    Basic Accuracy: ±1.2% rdg. ±3 dgt.
    Temperature Max. Range/Resolution: 1000°C (1832°F)/ 1°C(°F)
    Basic Accuracy: ±3.0% rdg. ±5 dgt.
    Dimensions: 229(H) x80(W) x 49(D) mm
    Weight: Approx. 303 g
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Digital Multimeters
Product Number ST-3347
Product Name Clamp Meter, AC/DC, TRMS W/ Temp
Form Factor Clamp Meter; Handheld
Measurement Type AC / DC
Special Measurement Types Audible Continuity; Continuity Check; Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement
Options & Features Battery powered; Overload Protection
Standards and Certifications CAT III Safety Protection
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
UT195E Industrial IP65 TRMS Digital Multimeter - UT195E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Multimeters - 1925019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details