Tempco Electric Heater CorporationTemperature ControllerModel TEC-402
Description
Design Features
1/4 DIN size – 96 mm × 96 mm
Model TEC-402 temperature control with deviation meter
Model TEC-401 non-indicating temperature control
Laser trimmed ASIC components
Short panel depth – only 2.0" (51 mm) required
On-off or time proportional selection
Wide selection of output options
Potentiometer setpoint
Sensor break protection
Good performance at a very low price
Tempco Electric Heater Corporation
Done
Request a Quote
Email Supplier
Description
Design Features
1/4 DIN size – 96 mm × 96 mm
Model TEC-402 temperature control with deviation meter
Model TEC-401 non-indicating temperature control
Laser trimmed ASIC components
Short panel depth – only 2.0" (51 mm) required
On-off or time proportional selection
Wide selection of output options
Potentiometer setpoint
Sensor break protection
Good performance at a very low price
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Model TEC-402 is a 1/4 DIN temperature controller with a deviation meter, designed for precise temperature control applications. It measures 96 mm × 96 mm × 65 mm (H×W×D) with a panel depth of 53 mm behind the front and requires a 92 mm × 92 mm panel cutout. It supports on-off or proportional control with a 20-second relay cycle time and a 1% hysteresis, using either thermocouple Type J or K or 3-wire Pt100 RTD inputs. Output options include a 5 A relay, pulsed DC for SSR drive, 4-20 mA or 0-20 mA current loops, and a 0-10 VDC voltage output. It features sensor break protection with upscale response, a single-turn wirewound potentiometer for setpoint adjustment, and meets EN61326 safety standards with IP30 front panel and IP20 housing protection. Operating temperature ranges from 0 to 50°C with 0 to 90% RH non-condensing humidity.
Datasheet Summary Powered by GS/AI
The Model TEC-402 is a 1/4 DIN temperature controller with a deviation meter, designed for precise temperature control applications. It measures 96 mm × 96 mm × 65 mm (H×W×D) with a panel depth of 53 mm behind the front and requires a 92 mm × 92 mm panel cutout. It supports on-off or proportional control with a 20-second relay cycle time and a 1% hysteresis, using either thermocouple Type J or K or 3-wire Pt100 RTD inputs. Output options include a 5 A relay, pulsed DC for SSR drive, 4-20 mA or 0-20 mA current loops, and a 0-10 VDC voltage output. It features sensor break protection with upscale response, a single-turn wirewound potentiometer for setpoint adjustment, and meets EN61326 safety standards with IP30 front panel and IP20 housing protection. Operating temperature ranges from 0 to 50°C with 0 to 90% RH non-condensing humidity.
Design Features
1/4 DIN size – 96 mm × 96 mm
Model TEC-402 temperature control with deviation meter
Model TEC-401 non-indicating temperature control
Laser trimmed ASIC components
Short panel depth – only 2.0" (51 mm) required
On-off or time proportional selection
Wide selection of output options
Potentiometer setpoint
Sensor break protection
Good performance at a very low price
Design Features
1/4 DIN size – 96 mm × 96 mm
Model TEC-402 temperature control with deviation meter