Description
DIGITAL TYPE
TWO-LEVEL 4 DIGIT LCD DISPLAY TYPE
UL (CANADA AND US), CE APPROVAL
(1) 9 V BATTERY TYPE
TEST LEAD, CARRYING CASE INCLUSION
AC/DC CURRENT, AC/DC VOLTAGE, APPARENT POWER, FREQUENCY, POWER FACTOR, REACTIVE POWER, TRUE POWER PARAMETER MEASURED
10 TO 1000 HZ FREQUENCY RANGE
2.17 INCH JAW OPENING
499.9/2000 AMPERE AC CURRENT RANGE
499.9/2000 AMPERE DC CURRENT RANGE
499.9/600 V AC VOLTAGE RANGE
499.9/600 V DC VOLTAGE RANGE