Pomona Electronics Box; Die Cast Aluminum Alloy; 1.38 in.;2.25 in.; 1.13 in.; Blue Paint 2417

Description
Size B Aluminum Box With Cover, 2.25 in. Width, 1.38 in. Height Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent. Die cast aluminum alloy body material.
Datasheet
Description
Size B Aluminum Box With Cover, 2.25 in. Width, 1.38 in. Height Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent. Die cast aluminum alloy body material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box; Die Cast Aluminum Alloy; 1.38 in.;2.25 in.; 1.13 in.; Blue Paint - 70197426 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Die Cast Aluminum Alloy; 1.38 in.;2.25 in.; 1.13 in.; Blue Paint
70197426
Box; Die Cast Aluminum Alloy; 1.38 in.;2.25 in.; 1.13 in.; Blue Paint 70197426
Size B Aluminum Box With Cover, 2.25 in. Width, 1.38 in. Height Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent. Die cast aluminum alloy body material.

Size B Aluminum Box With Cover, 2.25 in. Width, 1.38 in. Height
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
Die cast aluminum alloy body material.

Supplier's Site
Sheung Wan, Hong Kong
Enclosures, Boxes, & Cases
2417
Enclosures, Boxes, & Cases 2417
Enclosures, Boxes, & Cases BL ALUM BOX

Enclosures, Boxes, & Cases BL ALUM BOX

Buy Now Datasheet
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 34F955 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
34F955
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 34F955
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 70197426 2417 34F955
Product Name Box; Die Cast Aluminum Alloy; 1.38 in.;2.25 in.; 1.13 in.; Blue Paint Enclosures, Boxes, & Cases Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
Type Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
Length 2.25 inch (57.15 mm) 1.38 inch (35.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Economical Outdoor Network Box - OB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 8.27 inch (140 to 210 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details