Takachi Electronics Enclosure Co., Ltd. Economical Outdoor Network Box OB Series

Description
Unique seamless construction and rainproof outdoor network box. Although it is IP44, it can completely protect the internal components against rain when installed vertically. ASA material is resistant to deterioration and discoloration from ultraviolet rays. Perfect for use as outdoor communication devices. Bracket integrated in the backside equipped with the slits allows for pole mounting belt to be passed through the slit for pole mounting, while the hanging holes enable it to be secured onto wall hooks or brackets. Tray comes with knock-out holes for wiring. Knock-out holes can easily be punched out through with a plier or a nipper.
Request a Quote Datasheet
Description
Unique seamless construction and rainproof outdoor network box. Although it is IP44, it can completely protect the internal components against rain when installed vertically. ASA material is resistant to deterioration and discoloration from ultraviolet rays. Perfect for use as outdoor communication devices. Bracket integrated in the backside equipped with the slits allows for pole mounting belt to be passed through the slit for pole mounting, while the hanging holes enable it to be secured onto wall hooks or brackets. Tray comes with knock-out holes for wiring. Knock-out holes can easily be punched out through with a plier or a nipper.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economical Outdoor Network Box - OB Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Economical Outdoor Network Box
OB Series
Economical Outdoor Network Box OB Series
Unique seamless construction and rainproof outdoor network box. Although it is IP44, it can completely protect the internal components against rain when installed vertically. ASA material is resistant to deterioration and discoloration from ultraviolet rays. Perfect for use as outdoor communication devices. Bracket integrated in the backside equipped with the slits allows for pole mounting belt to be passed through the slit for pole mounting, while the hanging holes enable it to be secured onto wall hooks or brackets. Tray comes with knock-out holes for wiring. Knock-out holes can easily be punched out through with a plier or a nipper.

Unique seamless construction and rainproof outdoor network box.
Although it is IP44, it can completely protect the internal components against rain when installed vertically.
ASA material is resistant to deterioration and discoloration from ultraviolet rays.
Perfect for use as outdoor communication devices.
Bracket integrated in the backside equipped with the slits allows for pole mounting belt to be passed through the slit for pole mounting, while the hanging holes enable it to be secured onto wall hooks or brackets.
Tray comes with knock-out holes for wiring. Knock-out holes can easily be punched out through with a plier or a nipper.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number OB Series
Product Name Economical Outdoor Network Box
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 8.27 inch (140 to 210 mm)
Width 2.95 to 4.92 inch (75 to 125 mm)
Depth 1.38 to 2.17 inch (35 to 55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0132 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0127 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.59 inch (40.3 mm)
Depth 3.16 inch (80.3 mm)
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4644 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details