Portescap B0614A4 Autoclavable Slotted Brushless DC Gearmotor B0614A4003

Description
B0614A4 Autoclavable Slotted Brushless DC Gearmotor Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4) The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered surgical hand tools that are used in minimally-invasive surgical procedures to repair joints such as the hip, knee, and shoulder. SMS B0614A4 gearmotors are designed for high reliability in autoclave environments and can withstand up to 1,000 autoclave cycles. The B0614A4 is available in 2 winding variations and with output shaft sealing option for improved reliability. Product Highlights Able to withstand more than 1,000 autoclave cycles Optimized for use in surgical powered devices High torque design High speeds allow for shorter surgery cases and cleaner soft tissue cuts Lightweight and low vibration for increased surgeon tactile feel Withstands high current draw Applications Arthroscopic Shavers
Request a Quote
Description
B0614A4 Autoclavable Slotted Brushless DC Gearmotor Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4) The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered surgical hand tools that are used in minimally-invasive surgical procedures to repair joints such as the hip, knee, and shoulder. SMS B0614A4 gearmotors are designed for high reliability in autoclave environments and can withstand up to 1,000 autoclave cycles. The B0614A4 is available in 2 winding variations and with output shaft sealing option for improved reliability. Product Highlights Able to withstand more than 1,000 autoclave cycles Optimized for use in surgical powered devices High torque design High speeds allow for shorter surgery cases and cleaner soft tissue cuts Lightweight and low vibration for increased surgeon tactile feel Withstands high current draw Applications Arthroscopic Shavers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B0614A4003 is a brushless slotted gearmotor designed for arthroscopic joint shavers, featuring a 4:1 gearhead ratio and sealed shaft for enhanced reliability in surgical environments. It operates at 24 V nominal, achieving 13,500 rpm no-load speed with a typical no-load current of 933 mA. Maximum continuous mechanical power is 96.1 W at 25°C, with a maximum continuous torque of 71.0 mNm and peak torque of 1286.1 mNm. The motor withstands up to 1,000 autoclave cycles, operates in ambient temperatures from -30°C to +135°C, and has a maximum winding temperature of 155°C. Weight is 115 g, with PTFE-insulated leads and a connector compatible with the AMP MTA-156 series. It is bi-directional and includes hall sensors with 60 electrical degrees phasing.

Datasheet Summary
Powered by GS/AI

The B0614A4003 is a brushless slotted gearmotor designed for arthroscopic joint shavers, featuring a 4:1 gearhead ratio and sealed shaft for enhanced reliability in surgical environments. It operates at 24 V nominal, achieving 13,500 rpm no-load speed with a typical no-load current of 933 mA. Maximum continuous mechanical power is 96.1 W at 25°C, with a maximum continuous torque of 71.0 mNm and peak torque of 1286.1 mNm. The motor withstands up to 1,000 autoclave cycles, operates in ambient temperatures from -30°C to +135°C, and has a maximum winding temperature of 155°C. Weight is 115 g, with PTFE-insulated leads and a connector compatible with the AMP MTA-156 series. It is bi-directional and includes hall sensors with 60 electrical degrees phasing.

Suppliers

Company
Product
Description
Supplier Links
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
West Chester, PA, United States
B0614A4 Autoclavable Slotted Brushless DC Gearmotor
B0614A4003
B0614A4 Autoclavable Slotted Brushless DC Gearmotor B0614A4003
B0614A4 Autoclavable Slotted Brushless DC Gearmotor Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4) The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered surgical hand tools that are used in minimally-invasive surgical procedures to repair joints such as the hip, knee, and shoulder. SMS B0614A4 gearmotors are designed for high reliability in autoclave environments and can withstand up to 1,000 autoclave cycles. The B0614A4 is available in 2 winding variations and with output shaft sealing option for improved reliability. Product Highlights Able to withstand more than 1,000 autoclave cycles Optimized for use in surgical powered devices High torque design High speeds allow for shorter surgery cases and cleaner soft tissue cuts Lightweight and low vibration for increased surgeon tactile feel Withstands high current draw Applications Arthroscopic Shavers

B0614A4 Autoclavable Slotted Brushless DC Gearmotor

Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4)

The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered surgical hand tools that are used in minimally-invasive surgical procedures to repair joints such as the hip, knee, and shoulder. SMS B0614A4 gearmotors are designed for high reliability in autoclave environments and can withstand up to 1,000 autoclave cycles. The B0614A4 is available in 2 winding variations and with output shaft sealing option for improved reliability.

Product Highlights

  • Able to withstand more than 1,000 autoclave cycles
  • Optimized for use in surgical powered devices
  • High torque design
  • High speeds allow for shorter surgery cases and cleaner soft tissue cuts
  • Lightweight and low vibration for increased surgeon tactile feel
  • Withstands high current draw

Applications

  • Arthroscopic Shavers
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearmotors
Product Number B0614A4003
Product Name B0614A4 Autoclavable Slotted Brushless DC Gearmotor
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 2.14 in-oz/amp (15.1 mN-m/amp)
Unlock Full Specs
to access all available technical data