Keithley Instruments, Inc. Bench Power Supply, 3 O/p, 3A, 60V, 375W; Power Supply Output Type Keithley 2230G-60-3

Description
BENCH POWER SUPPLY, 3 O/P, 3A, 60V, 375W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:
Datasheet
Description
BENCH POWER SUPPLY, 3 O/P, 3A, 60V, 375W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, 3 O/p, 3A, 60V, 375W; Power Supply Output Type Keithley - 71AC0143 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 3 O/p, 3A, 60V, 375W; Power Supply Output Type Keithley
71AC0143
Bench Power Supply, 3 O/p, 3A, 60V, 375W; Power Supply Output Type Keithley 71AC0143
BENCH POWER SUPPLY, 3 O/P, 3A, 60V, 375W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:

BENCH POWER SUPPLY, 3 O/P, 3A, 60V, 375W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:

Supplier's Site
DC Power Supply 2230G-60-3
The 2230G-60-3 is a 375 W, 60 V, 3 A dc power supply from Keithley. Features: 375 W model has two 30 V, 6 A channels or two 60 V, 3 A channels and one 5 V, 3 A channel All channels are independently controlled and are isolated to power a wide range of test setups All channels have remote sensing so the programmed voltage is accurately applied to the load Set and monitor output voltages with 0.03% basic accuracy and 1 mV resolution Monitor load current with 0.1% basic accuracy and 1 mA resolution Low noise, linear regulation with <1 mV rms ripple and noise Voltage and current outputs of three channels are displayed simultaneously for immediate observation of each output state USB, GPIB, and RS-232 interfaces and rear panel connections for automated test convenience Accessories: Quick Start Guide - 2230G-903-01A 2230G-HRM Harmonic Reduction Module - 016214000 Screw Terminal Block, 15 Terminals - 116128300 USB Cable, 1.5 m (4.9 ft) - 174684100 Line Cord - 174717200 Power Cord (See Power Cord Options) Traceable Calibration Certificate User Manual, LabView and IVI Drivers Three-Year Warranty Applications: High power analog ICs Automotive circuits Telecom infrastructure circuits LED driver circuitry The Keithley 2230G-60-3 dc power supply, supplies output as much as 375 W. The 2230G-60-3 has two 60 V, 3 A channels. Both 375 W supplies have a 5 V, 3 A channel as the third channel. These three supplies are linear power supplies; thus, they are low noise supplies to have minimal impact on a device-under-test (DUT). Each channel has a rectangular output characteristic to enable obtaining the full current at the maximum voltage so that the 2230G-60-3 can supply 60 V to a 3 A load.

The 2230G-60-3 is a 375 W, 60 V, 3 A dc power supply from Keithley.

Features:

  • 375 W model has two 30 V, 6 A channels or two 60 V, 3 A channels and one 5 V, 3 A channel
  • All channels are independently controlled and are isolated to power a wide range of test setups
  • All channels have remote sensing so the programmed voltage is accurately applied to the load
  • Set and monitor output voltages with 0.03% basic accuracy and 1 mV resolution
  • Monitor load current with 0.1% basic accuracy and 1 mA resolution
  • Low noise, linear regulation with <1 mV rms ripple and noise
  • Voltage and current outputs of three channels are displayed simultaneously for immediate observation of each output state
  • USB, GPIB, and RS-232 interfaces and rear panel connections for automated test convenience

Accessories:

  • Quick Start Guide - 2230G-903-01A
  • 2230G-HRM Harmonic Reduction Module - 016214000
  • Screw Terminal Block, 15 Terminals - 116128300
  • USB Cable, 1.5 m (4.9 ft) - 174684100
  • Line Cord - 174717200
  • Power Cord (See Power Cord Options)
  • Traceable Calibration Certificate
  • User Manual, LabView and IVI Drivers
  • Three-Year Warranty

Applications:

  • High power analog ICs
  • Automotive circuits
  • Telecom infrastructure circuits
  • LED driver circuitry

The Keithley 2230G-60-3 dc power supply, supplies output as much as 375 W. The 2230G-60-3 has two 60 V, 3 A channels. Both 375 W supplies have a 5 V, 3 A channel as the third channel. These three supplies are linear power supplies; thus, they are low noise supplies to have minimal impact on a device-under-test (DUT). Each channel has a rectangular output characteristic to enable obtaining the full current at the maximum voltage so that the 2230G-60-3 can supply 60 V to a 3 A load.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 71AC0143 2230G-60-3
Product Name Bench Power Supply, 3 O/p, 3A, 60V, 375W; Power Supply Output Type Keithley DC Power Supply
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details