Pomona Electronics Banana and Tip Connector Adapters 2138-0

Description
Adapter Connector Banana Jack To Banana Plug, Miniature Black
Request a Quote Datasheet
Description
Adapter Connector Banana Jack To Banana Plug, Miniature Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 501-1853-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
501-1853-ND
Banana and Tip Connector Adapters 501-1853-ND
Adapter Connector Banana Jack To Banana Plug, Miniature Black

Adapter Connector Banana Jack To Banana Plug, Miniature Black

Buy Now Datasheet
Adapter, Banana Jack To Mini Banana Plug, Black; Inter Series Connector A Pomona - 98F9378 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Banana Jack To Mini Banana Plug, Black; Inter Series Connector A Pomona
98F9378
Adapter, Banana Jack To Mini Banana Plug, Black; Inter Series Connector A Pomona 98F9378
ADAPTER, BANANA JACK TO MINI BANANA PLUG, BLACK; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Mini Banana; Convert To Positions:1Positions ; Product Range:- RoHS Compliant: Yes

ADAPTER, BANANA JACK TO MINI BANANA PLUG, BLACK; Inter Series Connector A:Banana; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Mini Banana; Convert To Positions:1Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1853-ND 98F9378
Product Name Banana and Tip Connector Adapters Adapter, Banana Jack To Mini Banana Plug, Black; Inter Series Connector A Pomona
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-014 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details