Omnetics Connector Corporation Strip Connector Standards - Type Surface Mount A24001-014

Description
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
Request a Quote Datasheet
Description
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strip Connector Standards - Type Surface Mount - A24001-014 - Omnetics Connector Corporation
Minneapolis, MN, United States
Strip Connector Standards - Type Surface Mount
A24001-014
Strip Connector Standards - Type Surface Mount A24001-014
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
  • Mating Pin & Socket models available
  • All sizes with 18" pre-wired leads
  • Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
  • All sizes Horizontal Surface Mount(Male Only)
  • Latches are factory installed
  • All sizes Soldercups (Female Only)
Supplier's Site Datasheet
Headers, Male Pins - 2262-A24001-014-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2262-A24001-014-ND
Headers, Male Pins 2262-A24001-014-ND
CONN MALE R/A SMD 14POS

CONN MALE R/A SMD 14POS

Buy Now Datasheet

Technical Specifications

  Omnetics Connector Corporation DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number A24001-014 2262-A24001-014-ND
Product Name Strip Connector Standards - Type Surface Mount Headers, Male Pins
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98252-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
Micro PS1_PS2 Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
D-Sub Connector Assemblies - 2262-A99353-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole, Right Angle
View Details
D-Sub Connector Assemblies - 2262-A28400-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details