PIC Wire & Cable 50 Ohm SMA Connector, SMA 90° Plug 190515A

Description
PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.
Request a Quote Datasheet
Description
PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm SMA Connector, SMA 90° Plug
190515A
50 Ohm SMA Connector, SMA 90° Plug 190515A
PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.

PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category RF and Microwave Connectors
Product Number 190515A
Product Name 50 Ohm SMA Connector, SMA 90° Plug
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 75 Degrees
Voltage Rating 500 volts
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details