Pomona Electronics Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 2096

Description
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona - 77B1958 - Newark, An Avnet Company
Chicago, IL, United States
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona
77B1958
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 77B1958
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black; Colour:BlackRoHS Compliant: Yes

BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
WITH BANANA PLUG - 70197902 - Allied Electronics, Inc.
Fort Worth, TX, USA
WITH BANANA PLUG
70197902
WITH BANANA PLUG 70197902
Cover and Cover Screws Included

  • Cover and Cover Screws Included
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 77B1958 70197902
Product Name Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona WITH BANANA PLUG
Length 1.75 inch (44.45 mm)
Width 1.46 inch (37 mm)
Depth 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.09 to 13.46 inch (104 to 342 mm)
View Details
System enclosure - 850-818/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
PCB Mounting Enclosures - 2213558 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details