Gems Sensors & Controls Flow Sensors 166701-A

Description
Gems Sensors 166701-A Flow Sensor
Request a Quote
Description
Gems Sensors 166701-A Flow Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 3956990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
3956990
Flow Sensors 3956990
Gems Sensors 166701-A Flow Sensor

Gems Sensors 166701-A Flow Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 3956990
Product Name Flow Sensors
Pipe Diameter 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247022 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 4487467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 100 psi (70.43 m H2O)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-10A6-000 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 2.64 GPM (0.0 to 10 L/min)
View Details
2 suppliers
FLATREG MFC - 40M0401CJ5811 311000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details