Sierra Instruments, Inc. Thermal Mass Flow Meters & Controllers for OEM’s RedySmart

Description
RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing block and wide array of communications protocols. RedySmart contains no moving parts, is unaffected by upstream temperature and pressure fluctuations, and comes with a lifetime no-drift sensor warranty. Product Benefits Lifetime no-drift sensor warranty - if drift occurs, instrument will be repaired or replaced free of charge MEMS (Micro-Electro Mechanical Systems) with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor Ideal for OEM Applications-optimiz ed for BioPharm/Burner Control Modular-customize to needs. An easy-connect communication and power cable system has been designed for ultimate flexibility Precision Valve - a precision electromagnetic control valve allows the valve seat to assume the exact height above the valve orifice necessary to maintain flow to the set point Built-in display-mass flow, totalizer, units, set point Human & Systems Interface-local display readout, configure in field Fast Set Point Control- response times as fast as +/-80ms Advanced Calibration, NIST-Traceable. Each unit is calibrated over its entire flow range using real gas to assure accuracy and repeatability over the life of a device Communications- human & System Interface. An available local display readout communicates key flow data while each device can be configured in the field with a free software app Specifications Air, N2, O2 are standard. Other non-toxic, non-corrosive gases available upon request. Accuracy of +/- 1.0% of full scale High Accuracy up to ± 0.3% of full scale ±0.5% of reading Repeatability of +/- 0.2% of full scale Flow ranges from 0 to 500 slpm (nlpm) Response time:Meter (GSM): ± 80ms(3); Controller (GSC): ± 500ms(3) 24 Vdc (18 – 30 Vdc), 15 Vdc on request All devices have a digital Modbus RTU and analog interface standard.
Request a Quote Datasheet
Description
RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing block and wide array of communications protocols. RedySmart contains no moving parts, is unaffected by upstream temperature and pressure fluctuations, and comes with a lifetime no-drift sensor warranty. Product Benefits Lifetime no-drift sensor warranty - if drift occurs, instrument will be repaired or replaced free of charge MEMS (Micro-Electro Mechanical Systems) with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor Ideal for OEM Applications-optimiz ed for BioPharm/Burner Control Modular-customize to needs. An easy-connect communication and power cable system has been designed for ultimate flexibility Precision Valve - a precision electromagnetic control valve allows the valve seat to assume the exact height above the valve orifice necessary to maintain flow to the set point Built-in display-mass flow, totalizer, units, set point Human & Systems Interface-local display readout, configure in field Fast Set Point Control- response times as fast as +/-80ms Advanced Calibration, NIST-Traceable. Each unit is calibrated over its entire flow range using real gas to assure accuracy and repeatability over the life of a device Communications- human & System Interface. An available local display readout communicates key flow data while each device can be configured in the field with a free software app Specifications Air, N2, O2 are standard. Other non-toxic, non-corrosive gases available upon request. Accuracy of +/- 1.0% of full scale High Accuracy up to ± 0.3% of full scale ±0.5% of reading Repeatability of +/- 0.2% of full scale Flow ranges from 0 to 500 slpm (nlpm) Response time:Meter (GSM): ± 80ms(3); Controller (GSC): ± 500ms(3) 24 Vdc (18 – 30 Vdc), 15 Vdc on request All devices have a digital Modbus RTU and analog interface standard.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Mass Flow Meters & Controllers for OEM’s - RedySmart - Sierra Instruments, Inc.
Monterey, CA, United States
Thermal Mass Flow Meters & Controllers for OEM’s
RedySmart
Thermal Mass Flow Meters & Controllers for OEM’s RedySmart
RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing block and wide array of communications protocols. RedySmart contains no moving parts, is unaffected by upstream temperature and pressure fluctuations, and comes with a lifetime no-drift sensor warranty. Product Benefits Lifetime no-drift sensor warranty - if drift occurs, instrument will be repaired or replaced free of charge MEMS (Micro-Electro Mechanical Systems) with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor Ideal for OEM Applications-optimiz ed for BioPharm/Burner Control Modular-customize to needs. An easy-connect communication and power cable system has been designed for ultimate flexibility Precision Valve - a precision electromagnetic control valve allows the valve seat to assume the exact height above the valve orifice necessary to maintain flow to the set point Built-in display-mass flow, totalizer, units, set point Human & Systems Interface-local display readout, configure in field Fast Set Point Control- response times as fast as +/-80ms Advanced Calibration, NIST-Traceable. Each unit is calibrated over its entire flow range using real gas to assure accuracy and repeatability over the life of a device Communications- human & System Interface. An available local display readout communicates key flow data while each device can be configured in the field with a free software app Specifications Air, N2, O2 are standard. Other non-toxic, non-corrosive gases available upon request. Accuracy of +/- 1.0% of full scale High Accuracy up to ± 0.3% of full scale ±0.5% of reading Repeatability of +/- 0.2% of full scale Flow ranges from 0 to 500 slpm (nlpm) Response time:Meter (GSM): ± 80ms(3); Controller (GSC): ± 500ms(3) 24 Vdc (18 – 30 Vdc), 15 Vdc on request All devices have a digital Modbus RTU and analog interface standard.

RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing block and wide array of communications protocols. RedySmart contains no moving parts, is unaffected by upstream temperature and pressure fluctuations, and comes with a lifetime no-drift sensor warranty.

Product Benefits

  • Lifetime no-drift sensor warranty - if drift occurs, instrument will be repaired or replaced free of charge
  • MEMS (Micro-Electro Mechanical Systems) with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor
  • Ideal for OEM Applications-optimized for BioPharm/Burner Control
  • Modular-customize to needs. An easy-connect communication and power cable system has been designed for ultimate flexibility
  • Precision Valve - a precision electromagnetic control valve allows the valve seat to assume the exact height above the valve orifice necessary to maintain flow to the set point
  • Built-in display-mass flow, totalizer, units, set point
  • Human & Systems Interface-local display readout, configure in field
  • Fast Set Point Control- response times as fast as +/-80ms
  • Advanced Calibration, NIST-Traceable. Each unit is calibrated over its entire flow range using real gas to assure accuracy and repeatability over the life of a device
  • Communications- human & System Interface. An available local display readout communicates key flow data while each device can be configured in the field with a free software app

Specifications

  • Air, N2, O2 are standard. Other non-toxic, non-corrosive gases available upon request.
  • Accuracy of +/- 1.0% of full scale
  • High Accuracy up to ± 0.3% of full scale ±0.5% of reading
  • Repeatability of +/- 0.2% of full scale
  • Flow ranges from 0 to 500 slpm (nlpm)
  • Response time:Meter (GSM): ± 80ms(3); Controller (GSC): ± 500ms(3)
  • 24 Vdc (18 – 30 Vdc), 15 Vdc on request
  • All devices have a digital Modbus RTU and analog interface standard.
Supplier's Site Datasheet

Technical Specifications

  Sierra Instruments, Inc.
Product Category Flow Meters
Product Number RedySmart
Product Name Thermal Mass Flow Meters & Controllers for OEM’s
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Recorder / Totalizer Functions
Approvals CE
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Built-in Alarm Indicator
View Details
Mass Flow Meters - SmartTrak® 100-L -  - Sierra Instruments, Inc.
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Controller (optional feature); Programmable; Recorder / Totalizer Functions
View Details
Flow Meter - 158779637 - Radwell International
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
Flow Meter - 82204829 - Radwell International
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details