The FPD470F is a wedge flowmeter with flanged transmitter connections, designed for differential pressure-based flow measurement in challenging applications including slurries and high-viscosity liquids. It features a symmetrical, wear-resistant wedge element with no sharp edges, supporting bi-directional flow and accurate performance down to a Reynolds number of 500. The device has 2 or 3 in. RF flange connections per ANSI Class 150, 300, or 600 ratings, with a standard schedule 80 internal bore. It achieves calibrated accuracy of 0.5% of flow rate for pipe sizes from 1 to 20 inches. Dimensions vary by flange rating: for 1.5 in. pipe, overall length A is 530 mm (150 lb), 543 mm (300 lb), or 559 mm (600 lb), with approximate weights of 25, 28, or 32 kg respectively. Formula for flow calculation follows standard wedge flow equations.
The FPD470F wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FPD470F |
| Product Name | Wedge meterflow element |
| Process Media Type | Liquid; Gas; Steam |