The DUC series consists of industrial relays for PCB, plug-in socket, or DIN rail mounting, with AgNi or AgCdO contacts rated at 16 A, switching up to 400 V AC/DC without a socket and 250 V AC/DC with a socket. The 12 V DC coil variant has a resistance of 110 Ω at 20 °C. Contact configurations include 2CO, 3CO, 2NO, and 3NO, with optional 3 mm contact gap. Electrical life exceeds 10⁵ operations at 16 A, 250 V AC resistive load, and mechanical life reaches 10⁷ cycles. Operating frequency is 1,200 cycles/hour at rated load. Dimensions are 38.6 × 36.1 × 45.5 mm, weight is 85 g, and ambient temperature range is -40 °C to +70 °C. Dielectric strength is 2,500 V AC between coil and contacts, and 1,500 V AC between contacts. IP40 protection, Faston 4.8 × 0.5 mm connectors, and RoHS compliance are standard.
POWER RELAY, DPDT-2CO, 12VDC, 16A, PCB; Contact Configuration:DPST-C
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 78M6785 |
| Product Name | Power Relay, Dpdt-2Co, 12Vdc, 16A, Pcb; Contact Configuration Durakool |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Single Throw |