American Electronic Components, Inc. Tilt Switch; Supply Voltage Dc Min Durakool A1/2-001

Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:15°; Output Current:1A; Product Range:-; Contact Resistance Max:30mohm; Maximum Included Angle:15° RoHS Compliant: No
Datasheet
Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:15°; Output Current:1A; Product Range:-; Contact Resistance Max:30mohm; Maximum Included Angle:15° RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch; Supply Voltage Dc Min Durakool - 95F9636 - Newark, An Avnet Company
Chicago, IL, United States
Tilt Switch; Supply Voltage Dc Min Durakool
95F9636
Tilt Switch; Supply Voltage Dc Min Durakool 95F9636
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:15°; Output Current:1A; Product Range:-; Contact Resistance Max:30mohm; Maximum Included Angle:15° RoHS Compliant: No

TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:15°; Output Current:1A; Product Range:-; Contact Resistance Max:30mohm; Maximum Included Angle:15° RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Tilt Switches
Product Number 95F9636
Product Name Tilt Switch; Supply Voltage Dc Min Durakool
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSBA1P - NKK Switches
Specs
Trigger Tilt Switch
Supply Voltage 5 volts
Switching Current 0.0200 amps
View Details
3 suppliers
MEMS Programmable Tilt Switch - SQ-PTS Series - SignalQuest, Inc.
Specs
Trigger Tilt Switch
Form Factor Element / Chip
Type MEMS
View Details
Tilt Switch - Model 230 - Pyott-Boone Electronics (PBE Group)
Pyott-Boone Electronics (PBE Group)
Specs
Trigger Tilt Switch
View Details
Tilt Switches - 7790873 - RS Components, Ltd.
Comus International
Specs
Trigger Tilt Switch
Tilt Range 15 degrees
View Details
2 suppliers