SignalQuest, Inc. MEMS Programmable Tilt Switch SQ-PTS Series

Description
±70 º dual axis, 360 º single axis, dual digital trigger outputs Description The tilt sensor module provides a digital level output if pre-programmed angle thresholds are exceeded. The two standard digital outputs can be configured at the factory as two different angle thresholds. In addition 4 additional input/output lines can be factory configured for a variety of functions on a semi-custom basis, greatly simplifying designs that require accurate, reliable angle detection. Function ± 70 º dual axis angle measurement 360 º single axis angle measurement Features ± 1 º accuracy 0.10 º resolution Configurable trigger angles Configurable hysteresis (Schmitt trigger) for debounce Configurable reset and trigger delay Configurable filtering and bandwidth Low temperature drift High reliability solid-state MEMS Digital filtration for stable measurement Applications Reliable on/off tilt switching Machine control
Datasheet
Description
±70 º dual axis, 360 º single axis, dual digital trigger outputs Description The tilt sensor module provides a digital level output if pre-programmed angle thresholds are exceeded. The two standard digital outputs can be configured at the factory as two different angle thresholds. In addition 4 additional input/output lines can be factory configured for a variety of functions on a semi-custom basis, greatly simplifying designs that require accurate, reliable angle detection. Function ± 70 º dual axis angle measurement 360 º single axis angle measurement Features ± 1 º accuracy 0.10 º resolution Configurable trigger angles Configurable hysteresis (Schmitt trigger) for debounce Configurable reset and trigger delay Configurable filtering and bandwidth Low temperature drift High reliability solid-state MEMS Digital filtration for stable measurement Applications Reliable on/off tilt switching Machine control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS Programmable Tilt Switch - SQ-PTS Series - SignalQuest, Inc.
Lebanon, NH, USA
MEMS Programmable Tilt Switch
SQ-PTS Series
MEMS Programmable Tilt Switch SQ-PTS Series
±70 º dual axis, 360 º single axis, dual digital trigger outputs Description The tilt sensor module provides a digital level output if pre-programmed angle thresholds are exceeded. The two standard digital outputs can be configured at the factory as two different angle thresholds. In addition 4 additional input/output lines can be factory configured for a variety of functions on a semi-custom basis, greatly simplifying designs that require accurate, reliable angle detection. Function ± 70 º dual axis angle measurement 360 º single axis angle measurement Features ± 1 º accuracy 0.10 º resolution Configurable trigger angles Configurable hysteresis (Schmitt trigger) for debounce Configurable reset and trigger delay Configurable filtering and bandwidth Low temperature drift High reliability solid-state MEMS Digital filtration for stable measurement Applications Reliable on/off tilt switching Machine control

±70 º dual axis, 360 º single axis, dual digital trigger outputs

Description The tilt sensor module provides a digital level output if pre-programmed angle thresholds are exceeded. The two standard digital outputs can be configured at the factory as two different angle thresholds. In addition 4 additional input/output lines can be factory configured for a variety of functions on a semi-custom basis, greatly simplifying designs that require accurate, reliable angle detection. Function

  • ± 70 º dual axis angle measurement
  • 360 º single axis angle measurement

Features

  • ± 1 º accuracy
  • 0.10 º resolution
  • Configurable trigger angles
  • Configurable hysteresis (Schmitt trigger) for debounce
  • Configurable reset and trigger delay
  • Configurable filtering and bandwidth
  • Low temperature drift
  • High reliability solid-state MEMS
  • Digital filtration for stable measurement

Applications

  • Reliable on/off tilt switching
  • Machine control
Datasheet

Technical Specifications

  SignalQuest, Inc.
Product Category Tilt Switches
Product Number SQ-PTS Series
Product Name MEMS Programmable Tilt Switch
Trigger Tilt Switch
Form Factor Element / Chip
Type MEMS
Tilt Range -70 to 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSBA1H - NKK Switches
Specs
Trigger Tilt Switch
Supply Voltage 5 volts
Switching Current 0.0200 amps
View Details
3 suppliers
Single Axis Programmable Tilt Switch - 0729-1757-99 - Fredericks Company - Televac
Specs
Trigger Tilt Sensor; Tilt Switch
Form Factor Sensor / Transducer
Type Electrolytic
View Details
Tilt Warning System - SlopeAlert™ - Rieker, Inc.
Specs
Trigger Tilt Sensor; Tilt Switch
Tilt Range -55 to 90 degrees
Number of Axes 2
View Details
Tilt Switch - MTS-30H - Electro-Sensors, Inc.
Electro-Sensors, Inc.
Specs
Trigger Tilt Switch
Form Factor Sensor / Transducer
Type Mercury
View Details