American Electronic Components, Inc. Tilt Switch; Supply Voltage Dc Min Durakool 4929

Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:14°; Output Current:500mA; Product Range:-; Contact Current Max:500mA; Must Break Angle:7°; Must Make Angle:-7° RoHS Compliant: No
Datasheet
Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:14°; Output Current:500mA; Product Range:-; Contact Current Max:500mA; Must Break Angle:7°; Must Make Angle:-7° RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch; Supply Voltage Dc Min Durakool - 82H9627 - Newark, An Avnet Company
Chicago, IL, United States
Tilt Switch; Supply Voltage Dc Min Durakool
82H9627
Tilt Switch; Supply Voltage Dc Min Durakool 82H9627
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:14°; Output Current:500mA; Product Range:-; Contact Current Max:500mA; Must Break Angle:7°; Must Make Angle:-7° RoHS Compliant: No

TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:14°; Output Current:500mA; Product Range:-; Contact Current Max:500mA; Must Break Angle:7°; Must Make Angle:-7° RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Tilt Switches
Product Number 82H9627
Product Name Tilt Switch; Supply Voltage Dc Min Durakool
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSA01 - NKK Switches
Specs
Trigger Tilt Switch
View Details
3 suppliers
MEMS Programmable Tilt Switch - SQ-PTS Series - SignalQuest, Inc.
Specs
Trigger Tilt Switch
Form Factor Element / Chip
Type MEMS
View Details
Tilt Switch - Model 230 - Pyott-Boone Electronics (PBE Group)
Pyott-Boone Electronics (PBE Group)
Specs
Trigger Tilt Switch
View Details
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - CW1307 Series - Comus International
Specs
Trigger Tilt Sensor; Tilt Switch
Tilt Range 15 degrees
View Details