American Electronic Components, Inc. Tilt Switch; Supply Voltage Dc Min Durakool 4539

Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:97°; Output Current:1.7A; Product Range:-; Contact Current Max:1.7A; Contact Resistance Max:0.02ohm; Must Break Angle:72° RoHS Compliant: No
Datasheet
Description
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:97°; Output Current:1.7A; Product Range:-; Contact Current Max:1.7A; Contact Resistance Max:0.02ohm; Must Break Angle:72° RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switch; Supply Voltage Dc Min Durakool - 82H9622 - Newark, An Avnet Company
Chicago, IL, United States
Tilt Switch; Supply Voltage Dc Min Durakool
82H9622
Tilt Switch; Supply Voltage Dc Min Durakool 82H9622
TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:97°; Output Current:1.7A; Product Range:-; Contact Current Max:1.7A; Contact Resistance Max:0.02ohm; Must Break Angle:72° RoHS Compliant: No

TILT SWITCH; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Body Material:-; Beam Angle:97°; Output Current:1.7A; Product Range:-; Contact Current Max:1.7A; Contact Resistance Max:0.02ohm; Must Break Angle:72° RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Tilt Switches
Product Number 82H9622
Product Name Tilt Switch; Supply Voltage Dc Min Durakool
Trigger Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch - DSBA1H - NKK Switches
Specs
Trigger Tilt Switch
Supply Voltage 5 volts
Switching Current 0.0200 amps
View Details
3 suppliers
MEMS Programmable Tilt Switch - SQ-PTS Series - SignalQuest, Inc.
Specs
Trigger Tilt Switch
Form Factor Element / Chip
Type MEMS
View Details
Tilt Switch - Model 230 - Pyott-Boone Electronics (PBE Group)
Pyott-Boone Electronics (PBE Group)
Specs
Trigger Tilt Switch
View Details
Tilt Switches - 2099919 - RS Components, Ltd.
Comus International
Specs
Trigger Tilt Switch
Tilt Range 15 degrees
Operating Temperature -34.6 F (-37 C)
View Details