Daheng New Epoch Technology, Inc. Dichroic Beamsplitter Plates GCC-414

Description
Dichroic Beam splitter Plates allow NIR light to pass through and reflect visible light at 45 incident angle. They have a very steep transition between the region of transmission and reflection. They have a hard and dielectric coating using interference rather than absorption to isolate the spectral bands. Unlike colored glass filters the cut-off wavelength will shift to shorter wavelengths with an increase in angle of incidence.
Description
Dichroic Beam splitter Plates allow NIR light to pass through and reflect visible light at 45 incident angle. They have a very steep transition between the region of transmission and reflection. They have a hard and dielectric coating using interference rather than absorption to isolate the spectral bands. Unlike colored glass filters the cut-off wavelength will shift to shorter wavelengths with an increase in angle of incidence.

Suppliers

Company
Product
Description
Supplier Links
Dichroic Beamsplitter Plates - GCC-414 - Daheng New Epoch Technology, Inc.
Beijing, China
Dichroic Beamsplitter Plates
GCC-414
Dichroic Beamsplitter Plates GCC-414
Dichroic Beam splitter Plates allow NIR light to pass through and reflect visible light at 45 incident angle. They have a very steep transition between the region of transmission and reflection. They have a hard and dielectric coating using interference rather than absorption to isolate the spectral bands. Unlike colored glass filters the cut-off wavelength will shift to shorter wavelengths with an increase in angle of incidence.

Dichroic Beam splitter Plates allow NIR light to pass through and reflect visible light at 45 incident angle. They have a very steep transition between the region of transmission and reflection. They have a hard and dielectric coating using interference rather than absorption to isolate the spectral bands. Unlike colored glass filters the cut-off wavelength will shift to shorter wavelengths with an increase in angle of incidence.

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Polarizing Cube Beamsplitters
Product Number GCC-414
Product Name Dichroic Beamsplitter Plates
Polarizer Material BK7
Unlock Full Specs
to access all available technical data

Similar Products

Polarizing Cube Beamsplitter, High Energy Nd:YAG, 25.4 mm, 355 nm - 10BC15PH.4 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Polarized Cube Beam Splitter -  - Spectral Optics
Specs
Polarizer Construction Cement; Mounted
Side Length 12.7 to 25.4 mm (0.5000 to 1 inch)
Polarizer Features No Coating; Anti-Reflection Coating
View Details