Spectral Optics Polarized Cube Beam Splitter

Description
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90˚ beams so they make it easy to optical alignment. Spectral Optics stocks right angle prisms in common sizes in both BK7 and Fused Silica. Fabrication of beam splitters can be done using either optical cements or standard optical contacting techniques. Along with these conventional contacting techniques, Spectral Optics has introduced its newline of optically contacted high-power and high-energy components using Molecular Fusion™ . Spectral Optics' unique Truesplit makes it possible to achieve non-polarizing beam splitting for high power lasers. Spectral Optics' new and innovatively designed VBSA allows beam splitting for continuous adjustment of R/T ratio for extremely wide range as well as withstanding the high damage threshold.
Description
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90˚ beams so they make it easy to optical alignment. Spectral Optics stocks right angle prisms in common sizes in both BK7 and Fused Silica. Fabrication of beam splitters can be done using either optical cements or standard optical contacting techniques. Along with these conventional contacting techniques, Spectral Optics has introduced its newline of optically contacted high-power and high-energy components using Molecular Fusion™ . Spectral Optics' unique Truesplit makes it possible to achieve non-polarizing beam splitting for high power lasers. Spectral Optics' new and innovatively designed VBSA allows beam splitting for continuous adjustment of R/T ratio for extremely wide range as well as withstanding the high damage threshold.

Suppliers

Company
Product
Description
Supplier Links
Polarized Cube Beam Splitter -  - Spectral Optics
Putnam, CT, USA
Polarized Cube Beam Splitter
Polarized Cube Beam Splitter
Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90˚ beams so they make it easy to optical alignment. Spectral Optics stocks right angle prisms in common sizes in both BK7 and Fused Silica. Fabrication of beam splitters can be done using either optical cements or standard optical contacting techniques. Along with these conventional contacting techniques, Spectral Optics has introduced its newline of optically contacted high-power and high-energy components using Molecular Fusion™ . Spectral Optics' unique Truesplit makes it possible to achieve non-polarizing beam splitting for high power lasers. Spectral Optics' new and innovatively designed VBSA allows beam splitting for continuous adjustment of R/T ratio for extremely wide range as well as withstanding the high damage threshold.

Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90˚ beams so they make it easy to optical alignment.

Spectral Optics stocks right angle prisms in common sizes in both BK7 and Fused Silica. Fabrication of beam splitters can be done using either optical cements or standard optical contacting techniques. Along with these conventional contacting techniques, Spectral Optics has introduced its newline of optically contacted high-power and high-energy components using Molecular Fusion™ .

Spectral Optics' unique Truesplit makes it possible to achieve non-polarizing beam splitting for high power lasers. Spectral Optics' new and innovatively designed VBSA allows beam splitting for continuous adjustment of R/T ratio for extremely wide range as well as withstanding the high damage threshold.

Supplier's Site

Technical Specifications

  Spectral Optics
Product Category Polarizing Cube Beamsplitters
Product Name Polarized Cube Beam Splitter
Polarizer Construction Cement; Mounted
Side Length 12.7 to 25.4 mm (0.5000 to 1 inch)
Polarizer Features No Coating; Anti-Reflection Coating
Polarizer Material BK7; UVgr FS; SF2
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband multilayer coating : Ravg<1% per surface
View Details
Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 1064 nm Laser Line - 05BC16PC.9 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Specs
Polarizer Construction Cement
Side Length 10 mm (0.3937 inch)
Polarizer Features No Coating
View Details