Newport MKS Polarizing Cube Beamsplitter, High Energy Nd:YAG, 25.4 mm, 355 nm 10BC15PH.4

Description
The 10BC15PH.4 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 355 nm, a damage threshold of up to 5 J/cm2 with 10 ns pulse at 266 nm is achievable. This high-energy polarizing cube beamsplitter is 25.4 x 25.4 x 25.4 mm and can be conveniently mounted on Newport holders.
Request a Quote
Description
The 10BC15PH.4 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 355 nm, a damage threshold of up to 5 J/cm2 with 10 ns pulse at 266 nm is achievable. This high-energy polarizing cube beamsplitter is 25.4 x 25.4 x 25.4 mm and can be conveniently mounted on Newport holders.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polarizing Cube Beamsplitter, High Energy Nd:YAG, 25.4 mm, 355 nm - 10BC15PH.4 - Newport MKS
Irvine, CA, United States
Polarizing Cube Beamsplitter, High Energy Nd:YAG, 25.4 mm, 355 nm
10BC15PH.4
Polarizing Cube Beamsplitter, High Energy Nd:YAG, 25.4 mm, 355 nm 10BC15PH.4
The 10BC15PH.4 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 355 nm, a damage threshold of up to 5 J/cm2 with 10 ns pulse at 266 nm is achievable. This high-energy polarizing cube beamsplitter is 25.4 x 25.4 x 25.4 mm and can be conveniently mounted on Newport holders.

The 10BC15PH.4 High-energy Polarizing Cube Beamsplitter provides efficient narrowband polarization for use with Nd:YAG lasers. Each polarizer consists of a pair of precision right-angle prisms optically contacted together. No cement is used. Optimized for 355 nm, a damage threshold of up to 5 J/cm2 with 10 ns pulse at 266 nm is achievable. This high-energy polarizing cube beamsplitter is 25.4 x 25.4 x 25.4 mm and can be conveniently mounted on Newport holders.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Polarizing Cube Beamsplitters
Product Number 10BC15PH.4
Product Name Polarizing Cube Beamsplitter, High Energy Nd:YAG, 25.4 mm, 355 nm
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
Polarizer Material UVgr FS
Wavelength Range 355 nm (3550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 5.0 mm, 1550 nm - 05BC15PH.10 - Newport MKS
Specs
Side Length 5 mm (0.1969 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 1200-1600 nm - 05FC16PB.9 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
UV Cube Beam Splitter, Polarizing, 25.4 mm, 266 nm Laser Line - 10SC16PC.22 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 620-1000 nm - 05FC16PB.5 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details