Takachi Electronics Enclosure Co., Ltd. Stainless Steel Protective Vent PMF-12M

Description
Stainless steel protective vent for superior durability and chemical resistance. IP68 protection class (water depth 2 meters / 60 mins) and -40℃ ~ +125℃ operating temperature range allows it to be used in various environments. Suitable for enclosures with capacities of 20 liters or under. For outdoor use, installation on the side of the enclosure unit is recommended.
Request a Quote Datasheet
Description
Stainless steel protective vent for superior durability and chemical resistance. IP68 protection class (water depth 2 meters / 60 mins) and -40℃ ~ +125℃ operating temperature range allows it to be used in various environments. Suitable for enclosures with capacities of 20 liters or under. For outdoor use, installation on the side of the enclosure unit is recommended.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Stainless Steel Protective Vent
PMF-12M
Stainless Steel Protective Vent PMF-12M
Stainless steel protective vent for superior durability and chemical resistance. IP68 protection class (water depth 2 meters / 60 mins) and -40℃ ~ +125℃ operating temperature range allows it to be used in various environments. Suitable for enclosures with capacities of 20 liters or under. For outdoor use, installation on the side of the enclosure unit is recommended.

Stainless steel protective vent for superior durability and chemical resistance.
IP68 protection class (water depth 2 meters / 60 mins) and -40℃ ~ +125℃ operating temperature range allows it to be used in various environments.
Suitable for enclosures with capacities of 20 liters or under.
For outdoor use, installation on the side of the enclosure unit is recommended.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Plugs, Stoppers, and Inserts
Product Number PMF-12M
Product Name Stainless Steel Protective Vent
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details