Takachi Electronics Enclosure Co., Ltd. Adhesive Protective Vent Filter VE8 Series

Description
Adhesive type vent filter sheet. Vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Allows water vapor molecules to diffuse through the microporous membrane. Highly water and oil repellent membrane protects electronic components from water, corrosive liquids, salts and dust. Easy installation adhesive filter. Recommended to be adhered onto flat plastic or metallic surfaces. Install only on the inner surface of the case / box with the membrane and adhesive side facing outwards. An initial period of 24 hours is required for the adhesive to properly bond to the surface. Avoid using the vent filter with a heavy load. Please do not adhere onto the top-side of enclosures. Rain water, etc. will collect on the filter, which will weaken the adhesive seal and prevent proper ventilation. After degreasing and cleaning, adhere the filter without touching the center part of the vent filter. Use in industrial and electrical / electronic products only; not suitable to be used in medical, food and beverage, and cosmetic industries and related industrial equipment. Protection class : Dustproof IP6X, Waterproof IPX4, IPX7 Airflow : 3,300ml/min/cm2 (at 7Kpa) Operating temperature : -40°C ~ +100°C 4 different sizes from φ7.6, φ14, φ21.5 and φ29mm are available.
Request a Quote
Description
Adhesive type vent filter sheet. Vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Allows water vapor molecules to diffuse through the microporous membrane. Highly water and oil repellent membrane protects electronic components from water, corrosive liquids, salts and dust. Easy installation adhesive filter. Recommended to be adhered onto flat plastic or metallic surfaces. Install only on the inner surface of the case / box with the membrane and adhesive side facing outwards. An initial period of 24 hours is required for the adhesive to properly bond to the surface. Avoid using the vent filter with a heavy load. Please do not adhere onto the top-side of enclosures. Rain water, etc. will collect on the filter, which will weaken the adhesive seal and prevent proper ventilation. After degreasing and cleaning, adhere the filter without touching the center part of the vent filter. Use in industrial and electrical / electronic products only; not suitable to be used in medical, food and beverage, and cosmetic industries and related industrial equipment. Protection class : Dustproof IP6X, Waterproof IPX4, IPX7 Airflow : 3,300ml/min/cm2 (at 7Kpa) Operating temperature : -40°C ~ +100°C 4 different sizes from φ7.6, φ14, φ21.5 and φ29mm are available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Adhesive protective vent filter for equalizing internal and external pressure and venting gas within enclosures, with a microporous ePTFE membrane that is water and oil repellent. Suitable for installation on flat plastic or metallic surfaces, with adhesive applied to the inner surface of the enclosure. Offers dustproof IP6X and waterproof IPX4, IPX7 ratings, with an airflow of 3,300 ml/min/cm² at 7 kPa and an operating temperature range of -40°C to +100°C. Available in four sizes: 7.6 mm, 14.0 mm, 21.5 mm, and 29.0 mm outer diameter, all with standard thickness of 0.26 mm or 0.35 mm depending on variant. Not suitable for medical, food and beverage, or cosmetic applications.

Datasheet Summary
Powered by GS/AI

Adhesive protective vent filter for equalizing internal and external pressure and venting gas within enclosures, with a microporous ePTFE membrane that is water and oil repellent. Suitable for installation on flat plastic or metallic surfaces, with adhesive applied to the inner surface of the enclosure. Offers dustproof IP6X and waterproof IPX4, IPX7 ratings, with an airflow of 3,300 ml/min/cm² at 7 kPa and an operating temperature range of -40°C to +100°C. Available in four sizes: 7.6 mm, 14.0 mm, 21.5 mm, and 29.0 mm outer diameter, all with standard thickness of 0.26 mm or 0.35 mm depending on variant. Not suitable for medical, food and beverage, or cosmetic applications.

Suppliers

Company
Product
Description
Supplier Links
Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Adhesive Protective Vent Filter
VE8 Series
Adhesive Protective Vent Filter VE8 Series
Adhesive type vent filter sheet. Vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Allows water vapor molecules to diffuse through the microporous membrane. Highly water and oil repellent membrane protects electronic components from water, corrosive liquids, salts and dust. Easy installation adhesive filter. Recommended to be adhered onto flat plastic or metallic surfaces. Install only on the inner surface of the case / box with the membrane and adhesive side facing outwards. An initial period of 24 hours is required for the adhesive to properly bond to the surface. Avoid using the vent filter with a heavy load. Please do not adhere onto the top-side of enclosures. Rain water, etc. will collect on the filter, which will weaken the adhesive seal and prevent proper ventilation. After degreasing and cleaning, adhere the filter without touching the center part of the vent filter. Use in industrial and electrical / electronic products only; not suitable to be used in medical, food and beverage, and cosmetic industries and related industrial equipment. Protection class : Dustproof IP6X, Waterproof IPX4, IPX7 Airflow : 3,300ml/min/cm2 (at 7Kpa) Operating temperature : -40°C ~ +100°C 4 different sizes from φ7.6, φ14, φ21.5 and φ29mm are available.

Adhesive type vent filter sheet.
Vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure.
Allows water vapor molecules to diffuse through the microporous membrane.
Highly water and oil repellent membrane protects electronic components from water, corrosive liquids, salts and dust.
Easy installation adhesive filter.
Recommended to be adhered onto flat plastic or metallic surfaces.
Install only on the inner surface of the case / box with the membrane and adhesive side facing outwards.
An initial period of 24 hours is required for the adhesive to properly bond to the surface. Avoid using the vent filter with a heavy load.
Please do not adhere onto the top-side of enclosures. Rain water, etc. will collect on the filter, which will weaken the adhesive seal and prevent proper ventilation.
After degreasing and cleaning, adhere the filter without touching the center part of the vent filter.
Use in industrial and electrical / electronic products only; not suitable to be used in medical, food and beverage, and cosmetic industries and related industrial equipment.
Protection class : Dustproof IP6X, Waterproof IPX4, IPX7
Airflow : 3,300ml/min/cm2 (at 7Kpa)
Operating temperature : -40°C ~ +100°C
4 different sizes from φ7.6, φ14, φ21.5 and φ29mm are available.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Plugs, Stoppers, and Inserts
Product Number VE8 Series
Product Name Adhesive Protective Vent Filter
Shape / Application Round; Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
ADHESIVE PROTECTIVE VENT FILTER - VE9 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details