Stock Drive Products & Sterling Instrument - SDP/SI 8 mm Bore, General Purpose G300® Polymer Thrust Washers S99GGTM081515

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GGTM081515 is a general purpose G300® polymer thrust washer with an 8 mm bore, 15 mm outer diameter, and 1.5 mm thickness. It operates continuously from -40°C to +130°C and withstands intermittent exposure to +220°C. The washer has a dynamic coefficient of friction of 0.08 to 0.15 against steel, a maximum PV value of 256 kgf/cm² × m/min, tensile strength of 2137 kgf/cm², and compressive strength of 794 kgf/cm². It is maintenance-free, dry-running, resistant to dust and dirt, and provides vibration damping.

Datasheet Summary
Powered by GS/AI

S99GGTM081515 is a general purpose G300® polymer thrust washer with an 8 mm bore, 15 mm outer diameter, and 1.5 mm thickness. It operates continuously from -40°C to +130°C and withstands intermittent exposure to +220°C. The washer has a dynamic coefficient of friction of 0.08 to 0.15 against steel, a maximum PV value of 256 kgf/cm² × m/min, tensile strength of 2137 kgf/cm², and compressive strength of 794 kgf/cm². It is maintenance-free, dry-running, resistant to dust and dirt, and provides vibration damping.

Suppliers

Company
Product
Description
Supplier Links
8 mm Bore, General Purpose G300® Polymer Thrust Washers - S99GGTM081515 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8 mm Bore, General Purpose G300® Polymer Thrust Washers
S99GGTM081515
8 mm Bore, General Purpose G300® Polymer Thrust Washers S99GGTM081515
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number S99GGTM081515
Product Name 8 mm Bore, General Purpose G300® Polymer Thrust Washers
Material G300® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washer, 0.406
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.406 inch (10.312 mm)
View Details
4.3mm I.D., 9mm O.D., 0.8mm Thick Flat Washers - MD0125MXO040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material StainlessSteel; Stainless Steel
Inside Diameter 0.169 inch (4.300 mm)
View Details
Stainless Steel Split Lock Washers for M8 Screw, 12.2mm (I.D.), 21.1mm (OD) - MD0127MQB120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.480 inch (12.200 mm)
View Details
0.064
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.064 inch (1.626 mm)
Outside Diameter 0.156 inch (3.962 mm)
View Details