The RD010RIP025 is a reversible bias supply with a 3kV floating detector supply, designed for TOF mass spectrometers and floating detectors. It provides a ±10kV output at 125μA with less than 200mVp-p ripple, and the detector supply delivers 3kV at 400μA with less than 200mVp-p ripple. The unit measures 240 x 216 x 57mm and weighs 4.0kg. It features differential control inputs, a temperature coefficient of less than 25ppm/°C for bias and less than 300ppm/°C for the detector, and includes flashover and short circuit protection. Polarity reversal occurs in less than 500ms. The unit operates from a +24V dc input and is designed for use in pollution degree 2 environments with operating temperatures between +10°C and +50°C.
Reversible bias supplies with floating detector supply, offering fast slewing and settling times with low ripple. Ideal for TOF mass spectrometers and floating detectors, featuring differential control inputs and high stability.
| IMI Life Science | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RD010RIP025 |
| Product Name | RD-Series |
| Applications | Analytical |