Pexco Multi-Wall Polyolefin Heat Shrinkable Tubing HS-101-MW-3:1

Description
Flexible thin wall polyolefin tubing with a meltable adhesive liner. The larger 3:1 shrink ratio allows for a broader range of applications and its medium wall increases mechanical strength and cut-through resistance. Features and Benefits 3:1 shrink ratio Thin wall tubing with a thermoplastic, adhesive liner Greater shrink ratio allows for a broader range of applications Medium wall increases mechanical strength and cut-through resistance Bonds to a wide variety of plastics, rubbers and metals Flexible Provides a permanent, waterproof, environmental seal Flame retardant Meets UL and Military specifications Applications Providing permanent, non-drying, bendable, water-resistant protection in harsh outdoor environments Automotive, truck and marine applications – protecting wire splices, and electrical connections from fluids, moisture and corrosion Repairing damaged wire and cable jacketing without removing connectors Quick and easy one-step electrical insulation and moisture sealing
Request a Quote Datasheet
Description
Flexible thin wall polyolefin tubing with a meltable adhesive liner. The larger 3:1 shrink ratio allows for a broader range of applications and its medium wall increases mechanical strength and cut-through resistance. Features and Benefits 3:1 shrink ratio Thin wall tubing with a thermoplastic, adhesive liner Greater shrink ratio allows for a broader range of applications Medium wall increases mechanical strength and cut-through resistance Bonds to a wide variety of plastics, rubbers and metals Flexible Provides a permanent, waterproof, environmental seal Flame retardant Meets UL and Military specifications Applications Providing permanent, non-drying, bendable, water-resistant protection in harsh outdoor environments Automotive, truck and marine applications – protecting wire splices, and electrical connections from fluids, moisture and corrosion Repairing damaged wire and cable jacketing without removing connectors Quick and easy one-step electrical insulation and moisture sealing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Alpharetta, GA, United States
Multi-Wall Polyolefin Heat Shrinkable Tubing
HS-101-MW-3:1
Multi-Wall Polyolefin Heat Shrinkable Tubing HS-101-MW-3:1
Flexible thin wall polyolefin tubing with a meltable adhesive liner. The larger 3:1 shrink ratio allows for a broader range of applications and its medium wall increases mechanical strength and cut-through resistance. Features and Benefits 3:1 shrink ratio Thin wall tubing with a thermoplastic, adhesive liner Greater shrink ratio allows for a broader range of applications Medium wall increases mechanical strength and cut-through resistance Bonds to a wide variety of plastics, rubbers and metals Flexible Provides a permanent, waterproof, environmental seal Flame retardant Meets UL and Military specifications Applications Providing permanent, non-drying, bendable, water-resistant protection in harsh outdoor environments Automotive, truck and marine applications – protecting wire splices, and electrical connections from fluids, moisture and corrosion Repairing damaged wire and cable jacketing without removing connectors Quick and easy one-step electrical insulation and moisture sealing

Flexible thin wall polyolefin tubing with a meltable adhesive liner. The larger 3:1 shrink ratio allows for a broader range of applications and its medium wall increases mechanical strength and cut-through resistance.

Features and Benefits

  • 3:1 shrink ratio
  • Thin wall tubing with a thermoplastic, adhesive liner
  • Greater shrink ratio allows for a broader range of applications
  • Medium wall increases mechanical strength and cut-through resistance
  • Bonds to a wide variety of plastics, rubbers and metals
  • Flexible
  • Provides a permanent, waterproof, environmental seal
  • Flame retardant
  • Meets UL and Military specifications

Applications

  • Providing permanent, non-drying, bendable, water-resistant protection in harsh outdoor environments
  • Automotive, truck and marine applications – protecting wire splices, and electrical connections from fluids, moisture and corrosion
  • Repairing damaged wire and cable jacketing without removing connectors
  • Quick and easy one-step electrical insulation and moisture sealing
Supplier's Site Datasheet

Technical Specifications

  Pexco
Product Category Protective Sleeving
Product Number HS-101-MW-3:1
Product Name Multi-Wall Polyolefin Heat Shrinkable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details