TE Connectivity Heat Shrink Boots 001491-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 20 Material : Modified Fluoro-Elastomer Material Code : 51 Configuration Features Lipped : Yes Other Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 20 Material : Modified Fluoro-Elastomer Material Code : 51 Configuration Features Lipped : Yes Other Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 001491-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
001491-000
Heat Shrink Boots 001491-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 20 Material : Modified Fluoro-Elastomer Material Code : 51 Configuration Features Lipped : Yes Other Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 20
  • Material : Modified Fluoro-Elastomer
  • Material Code : 51

Configuration Features


  • Lipped : Yes

Other


  • Adhesive Options : /86 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Flammability : Flame-Retardant
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 001491-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 074977-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
shrink tube - 052833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0838016007 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 036057-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details