The QADA-90 Series is a 90-watt single-output desktop power supply with universal AC input ranging from 100VAC to 240VAC and frequency support from 50Hz to 60Hz. It meets Energy Efficiency Level VI, ErP Step 2, NRCan, and GEMS Level VI standards. Output voltages range from 12V to 48V with corresponding rated currents up to 7.0A, and output protection includes over-voltage, short-circuit, and over-current. The device has a no-load power consumption below 0.21W, 10ms hold-up time, and 300,000-hour MTBF at 25°C per Telecordia SR-332. It complies with EN55022 Class B EMI and IEC61000-4-2,3,4,5,6
All Configurations may not be available. Contact Qualtek for Availability.
90W Single Output Desktop Power Supply
Click Here to View Output Plug Types
Features
Universal AC Input/Full Range
Energy Efficiency Level VI
ERP Step 2 Compliant
NRCan and GEMS Compliant
Output Protections: OVP/SCP/OCP
No Load Power Consumption
1 Year Warranty
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QADA-90 Series |
| Product Name | 90W Desktop Power Supply, Single Output |
| Type | Computer Power Supply |
| Form Factor | Desktop / Free Standing |
| DC Output Voltage | 12.0 to 48.0 volts |