TE Connectivity Primary Wire 1168183001

Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Gray Wire Color (Stripe) : Red Dimensions Cable Length (M) : 6000 Outside Cable Diameter : 2 MM  [.079 INCH ] Wire Size (MMSQ) : 1 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Gray Wire Color (Stripe) : Red Dimensions Cable Length (M) : 6000 Outside Cable Diameter : 2 MM  [.079 INCH ] Wire Size (MMSQ) : 1 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - 1168183001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
1168183001
Primary Wire 1168183001
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Gray Wire Color (Stripe) : Red Dimensions Cable Length (M) : 6000 Outside Cable Diameter : 2 MM  [.079 INCH ] Wire Size (MMSQ) : 1 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyalkene
  • Wire Color (Base) : Gray
  • Wire Color (Stripe) : Red

Dimensions


  • Cable Length (M) : 6000
  • Outside Cable Diameter : 2 MM  [.079 INCH ]
  • Wire Size (MMSQ) : 1

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Spool

Usage Conditions


  • Cable Type : Primary Wire
  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 1168183001
Product Name Primary Wire
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0618883001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
Hook Up Wire - 0933213002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 14 AWG
View Details
Hook Up Wire - 108269-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers