TE Connectivity Hook Up Wire 1720733001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .2 MM  [.008 INCH ] Conductor Diameter Range : .91 MM  [.036 INCH ] Outside Cable Diameter : 1.4 MM  [.056 INCH ] Strand Size (AWG) : 33 Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Operating Voltage (V) : 1300, 750 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .2 MM  [.008 INCH ] Conductor Diameter Range : .91 MM  [.036 INCH ] Outside Cable Diameter : 1.4 MM  [.056 INCH ] Strand Size (AWG) : 33 Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Operating Voltage (V) : 1300, 750 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1720733001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
1720733001
Hook Up Wire 1720733001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .2 MM  [.008 INCH ] Conductor Diameter Range : .91 MM  [.036 INCH ] Outside Cable Diameter : 1.4 MM  [.056 INCH ] Strand Size (AWG) : 33 Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Operating Voltage (V) : 1300, 750 Other Product Source : UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Violet

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .2 MM  [.008 INCH ]
  • Conductor Diameter Range : .91 MM  [.036 INCH ]
  • Outside Cable Diameter : 1.4 MM  [.056 INCH ]
  • Strand Size (AWG) : 33
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 21

Electrical Characteristics


  • Operating Voltage (V) : 1300, 750

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 100G
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 1720733001
Product Name Hook Up Wire
Rated Voltage 750 to 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 127135-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 20 AWG
View Details
Hook Up Wire - 185105-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 058855-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers