D3S280N65B-U is a 650V Super Junction Power MOSFET in TO-220 package, designed for high-efficiency power conversion applications such as server power supplies, PFC, and motor control. It features a maximum on-state resistance of 280 mΩ, a continuous drain current of 14.1 A at 25°C, and a gate charge of 22 nC. The device supports single-pulse avalanche energy up to 260 mJ and has a thermal resistance from junction to case of 1.0 °C/W. Operating temperature ranges from -55°C to 150°C.
MOSFET 280 mOhm 650V Superjunction Power MOSFET in TO-220
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | D3S280N65B-U |
| Product Name | MOSFET |