Cypress Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W181-01SZ W181-01SZ

Description
Clock Generator, 75MHz, CMOS, PDSO8
Request a Quote Datasheet
Description
Clock Generator, 75MHz, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - W181-01SZ - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 75MHz, CMOS, PDSO8

Clock Generator, 75MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W181-01SZ - 743140-W181-01SZ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W181-01SZ
743140-W181-01SZ
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W181-01SZ 743140-W181-01SZ
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 743140-W181-01SZ Manufacturer Homepage: www.cypress.com Reference case: SOP8 Reference Date Code: 06+Rohs Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 743140-W181-01SZ
Manufacturer Homepage: www.cypress.com
Reference case: SOP8
Reference Date Code: 06+Rohs
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - W181-01SZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
W181-01SZ
Clock Generators, PLLs, Frequency Synthesizers W181-01SZ
Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 75MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 75MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number W181-01SZ 743140-W181-01SZ W181-01SZ
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W181-01SZ Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS
Package Type SOP Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 763-SI52112-B4-GM2R - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tape & Reel (TR)
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clocks and timing solutions - CYPRESS™ Buffers - CY2305CSXI-1 - CY2305CSXI-1 - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-8
View Details
6 suppliers