Micro Crystal AG Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal RV-8564-C3-TA-QC-020

Description
RTC, I2C, RV-8564, 20PPM, 10SON; Date Format:Day; Date; Month; Year; Century; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C;RoHS Compliant: Yes
Datasheet
Description
RTC, I2C, RV-8564, 20PPM, 10SON; Date Format:Day; Date; Month; Year; Century; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Chicago, IL, United States
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal
09X0520
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal 09X0520
RTC, I2C, RV-8564, 20PPM, 10SON; Date Format:Day; Date; Month; Year; Century; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C;RoHS Compliant: Yes

RTC, I2C, RV-8564, 20PPM, 10SON; Date Format:Day; Date; Month; Year; Century; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 09X0520
Product Name Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal
Device Type RTC; Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3028-C732.768KHZ1PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-256 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 25 MHz
View Details
2 suppliers
CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers