IC FANOUT DIST 8SOIC Product overview: CY22801KFXI from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22801KFXI can be used for catalog matching and distributor lookup.
"Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator IC 166.6MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Clock Generator, 166.6MHz, CMOS, PDSO8
IC CLOCK GEN PROG UNIV 8-SOIC
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator IC 166.6MHz 1 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CY22801KFXI | CY22801KFXI-ND | CY22801KFXI | CY22801KFXI | CY22801KFXI |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | LVCMOS | LVCMOS | CMOS | LVCMOS | CMOS; LVCMOS |
| Package Type | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 3.14 to 3.47 volts | 3.14 to 3.47 volts | 3.14 to 3.47 volts | 3.14 to 3.47 volts | |
| Frequency | 30 MHz | 167 MHz | 167 MHz | 167 MHz |