Texas Instruments CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector CD74HCT7046AEE4

Description
High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-PDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT7046A is a high-speed CMOS logic phase-locked loop (PLL) that integrates a voltage-controlled oscillator (VCO) and a lock detector. It operates with a center frequency of 18 MHz at a supply voltage of 5V, with a minimum frequency of 12 MHz at 4.5V. The device features two phase comparators: an exclusive-OR and an edge-triggered JK flip-flop, allowing for flexibility in design. It offers excellent VCO frequency linearity and includes a VCO-inhibit control for low standby power consumption. The operating voltage range for the VCO section is 3V to 6V, while the digital section operates between 2V and 6V. The device supports a wide temperature range from -55°C to 125°C and has a fanout capability of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The CD74HCT7046A is suitable for applications such as frequency synthesis, FM modulation and demodulation, tone decoding, and data synchronization. It is available in a 16-pin PDIP package and is compliant with JEDEC standards.

Datasheet Summary
Powered by GS/AI

The CD74HCT7046A is a high-speed CMOS logic phase-locked loop (PLL) that integrates a voltage-controlled oscillator (VCO) and a lock detector. It operates with a center frequency of 18 MHz at a supply voltage of 5V, with a minimum frequency of 12 MHz at 4.5V. The device features two phase comparators: an exclusive-OR and an edge-triggered JK flip-flop, allowing for flexibility in design. It offers excellent VCO frequency linearity and includes a VCO-inhibit control for low standby power consumption. The operating voltage range for the VCO section is 3V to 6V, while the digital section operates between 2V and 6V. The device supports a wide temperature range from -55°C to 125°C and has a fanout capability of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The CD74HCT7046A is suitable for applications such as frequency synthesis, FM modulation and demodulation, tone decoding, and data synchronization. It is available in a 16-pin PDIP package and is compliant with JEDEC standards.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AEE4 - Texas Instruments
Dallas, TX, United States
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector
CD74HCT7046AEE4
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector CD74HCT7046AEE4
High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-PDIP -55 to 125

High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector 16-PDIP -55 to 125

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-CD74HCT7046AEE4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-CD74HCT7046AEE4-ND
Clock Generators, PLLs, Frequency Synthesizers 296-CD74HCT7046AEE4-ND
IC PHASE LOCK LOOP 16DIP

IC PHASE LOCK LOOP 16DIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74HCT7046AEE4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CD74HCT7046AEE4
IC PHASE LOCK LOOP 16DIP

IC PHASE LOCK LOOP 16DIP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CD74HCT7046AEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CD74HCT7046AEE4
Clock Generators, PLLs, Frequency Synthesizers CD74HCT7046AEE4
Phase Lock Loop (PLL) IC 38MHz 1 16-DIP (0.300", 7.62mm)

Phase Lock Loop (PLL) IC 38MHz 1 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number CD74HCT7046AEE4 296-CD74HCT7046AEE4-ND CD74HCT7046AEE4 CD74HCT7046AEE4
Product Name CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS Phase Lock Loop (PLL) CMOS; CMOS
Package Type PDIP,SOIC Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Frequency 25 MHz 38 MHz 1 MHz 38 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDC2509APWRG4 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface TTL; LVTTL
Package Type Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5962-9074401MLA - 1230785-5962-9074401MLA - Win Source Electronics
Specs
Device Type Clock Driver
Package Type DIP; CDIP
Supply Voltage 5 volts
View Details
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
5 suppliers